Products specifications Report Issue?

Manufacturer Omron Electronics Inc-EMC Div
Packaging Reel
Sensing Distance 0.118" (3mm)
Sensing Method Transmissive
Output Configuration Phototransistor
Current - DC Forward (If) (Maximum) 25mA
Current - Collector (Ic) (Maximum) 20mA
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package Module, Connector, Slot Type
Manufacturer Pack Quantity 1,000
MSL Level 5 (48 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806723-EE-SX1330
Ultra Librarian 3D Model Ultra Librarian EE-SX1330 CAD Model

Description

The Omron Electronics Inc-EMC Div 806723-EE-SX1330 is a phototransistor output configuration electronic component.

  • Sensing Method: Transmissive
  • Sensing Distance: 0.118 inches (3mm)
  • Operating Temperature Range: -30°C to 85°C
  • Maximum DC Forward Current (If): 25mA
  • Maximum Collector Current (Ic): 20mA
  • Packaging: Reel
  • Supply & Demand Status: Balanced

You May Also Be Interested in

TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Lowest to $11.4521
ECAD model for OPB350L187
Sharp Microelectronics
Photointerrupter Transmissive 1.2mm Transistor 4-Pin / PHOTOINTERRUPTER OPIC SLOT 1.2MM
Lowest to $0.2316
ECAD model for GP1S396HCPSF
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for OPB841L55
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for OPB870T51
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for OPB800L55
Broadcom Limited
Infra-Red Wavelength | SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for AEDS-9310
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for OPB370T51
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for OPB830L11
Omron
PMS, NON-AMP - PHOTO MICROSENSOR
Need more? Email Us
ECAD model for EE-SX1096

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1042 $55.2100
115+ $0.9060 $104.1900
175+ $0.8777 $153.5975
240+ $0.8494 $203.8560
305+ $0.8211 $250.4355
410+ $0.7361 $301.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 77,209 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention