The MAX1841EUB from Maxim Integrated is a high-performance, compact, step-down DC-DC converter designed to deliver a highly efficient power conversion solution for various applications. This device is well-suited for battery-powered devices due to its low quiescent current and high efficiency across a wide range of load conditions.
Key Features
- High Efficiency: The MAX1841EUB offers up to 95% efficiency, which helps in prolonging battery life in portable applications.
- Wide Input Voltage Range: It operates over a broad input voltage range from 2.7V to 5.5V, making it versatile for single-cell lithium-ion or multi-cell alkaline/NiMH applications.
- Adjustable Output Voltage: The output voltage can be adjusted from 1.25V to V<sub>IN with external resistors, providing flexibility to power a wide array of devices.
- Low Dropout Operation: Its low dropout operation ensures efficient performance even when the input voltage is close to the output voltage.
- Compact Size: The device comes in a microMAX-10 package, which is ideal for space-constrained applications.
- Low Quiescent Current: The quiescent current is as low as 110µA, reducing standby power consumption.
Applications
- Portable and battery-powered devices
- Cellular phones
- PDAs and handheld computers
- Wireless LANs
- Digital cameras
- GPS receivers
Technical Specifications
- Package Type: microMAX-10
- Operating Temperature Range: -40°C to +85°C
- Switching Frequency: 500kHz (typical)
- Output Load Current: Up to 600mA
The MAX1841EUB integrates several protection features such as over-temperature protection and current limit, ensuring reliable operation under various conditions. Its high-frequency operation allows for the use of small, low-cost inductors and capacitors, further minimizing the overall footprint and cost of the power supply design.
For designers looking for a power-efficient, space-saving solution, the MAX1841EUB from Maxim Integrated is an excellent choice, providing a versatile and reliable power management solution for today's demanding electronic devices.