EN
  • EN
  • DE

E6A2-CW3C 360P/R 0.5M

Part No E6A2-CW3C 360P/R 0.5M
Manufacturer Omron
Catalog Encoders
Description ROTARY ENCODER OPTICAL 360PPR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Encoder Type Optical
Output Type Quadrature (Incremental)
Pulses per Revolution 360
Voltage - Supply 5V ~ 12V
Actuator Type 8mm Dia Flatted End
Detent No
Built in Switch No
Mounting Type Chassis Mount
Orientation Vertical
Termination Style Cable Leads
Rotational Life (Cycles Min) 100M;5;9;7;10;8;3;4;2;1;118;516;2456;1738;2602;2239;136;480;2330;2308;563;236;2222;2183;4638;68;2223;1724;1882;223;716;818;0;7461;76751;76748;76752;2160;13385;40540;13387;44734;13389;11299;13412;22934;40542;13413;40543;13414;25351;40544;40545;40546;40666;53927;40667;13416;53926;40668;13417;59828;13418;13419;49913;35545;4571;3393;36579;18557;83376;73056;27362;23406;51184;98046;97970;97983;19107;23525;46236;86317;63258;69815;63383;125278;49380;74935;63161;88211;75928;83690;19108;20091;74821;65133;97984;90103;62997;68071;87522;87523;73516;93188;73517;87447;93189;55528;13440;13441;29185;13442;13443;13485;13444;13445;51781;13446;29203;13484;1571;65132;93125;73863;68072;12768;55530;55524;59910;55529;20802;55527;33110;45390;13562;13564;13566;63529;317;13568;63680;57725;55533;62996;80434;63681;63337;62154;55526;81059;76541;81060;76540;10967;61450;67699;67700;64808;75935;53445;90068;6709;55441;55440;55439;13584;55438;59422;25600;55437;73057;97985;97986;55531;55525;59506;55532;25316;35983;35989;35990;35991;35992;35993;35994;35995;35996;35998;35999;36000;36021;36022;36023;4847;36026;36028;8;62;61;3;4;17;0;2;7;1;1;307133;493836;495185;358519;708819;370910;374659;382239;1;701079;318904;319757;319758;679768;319821;332451;338638;338722;424474;351082;677096;752655;743678;381624;382141;463633;390770;390971;391444;391445;391447;391448;391449;509264;399042;399059;406106;407388;410236;416423;420137;19355;39665;446915;121326;169295;173527;203167;229001;249730;267825;281410;282009;295538;63986;80383;80957;80961;80963;88044;103710;104073;104077;104081;112644;137796;138300;151929;152286;155383;180528;186423;186607;189124;194896;211651;220671;224603;235406;254923;260677;302692;67274;83141;85295;86281;99417;105417;114089;139540;153137;156540;157856;181662;187152;190039;195572;212835;236256;239267;255569;259195;260956;264850;275010;279915;286011;299002;301737;68077;70262;83525;85472;95422;99796;105637;114301;139968;141388;153243;449121;156731;157661;157906;164672;164760;181944;187252;195669;213026;214364;236508;255722;275038;277336;288128;68196;71978;83562;85490;86170;95431;106531;114329;140040;162219;188023;195681;236557;262649;446682;446681;493967;1;390144;424492;202627;202821;172070;171666;743679;174115;174189;424490;177467;179287;228747;208664;208699;208730;209927;209928;209941;209952;210836;249171;249294;249308;249319;249328;249332;249335;249337;249381;449120;281295;281329;295221;295229;295232;295241;305478;74578;74581;80338;87718;87772;103575;116522;155183;1;168376;168381;168386;202219;227981;248773;266916;266920;266927;251844;294519;294523;73838;73844;427573;768796;97016;428138;143314;427256;39953;790079;463632;63198;63310;63311;63312;63336;63432;63434;63436;180260;180348;180359;235058;235077;463631;1;325277;332048;332732;345679;356031;382135;401884;412088;412093;1;380240;423329;1;380240;423329;1;329230;329245;347700;383652;383835;401438;1;356134;396935;419019;419539;1;324521;325197;325426;333006;384842;387377;409398;411019;411152;421432;119879;55121;167717;177287;269181;270564;73176;115987;166071;166409;227708;294206;103056;184001;287249;68697;140324;236686;120395;73556;87180;238095;68825;140416;182274;1;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian E6A2-CW3C 360P/R 0.5M CAD Model

Description

NULL

You May Also Be Interested in

Broadcom Limited
ROTARY ENCODER OPTICAL 200PPR
Lowest to $79.1730
ALPS Electric
Rotary Encoder Incremental 15 Quadrature (Incremental) Vertical
Lowest to $2.6472
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
ROTARY ENCODER MAGNETIC PROG
Lowest to $3.2190
SICK, Inc.
Rotary Encoder Absolute SSI User Selectable
Need more? Email Us
Bourns Inc.
ROTARY ENCODER MECHANICAL 24PPR
Lowest to $7.9503
C&K Components
Rotary Encoder Mechanical 12 Quadrature (Incremental) Right Angle
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 512PPR
Lowest to $74.5865
ALPS Electric
ENCODER INCREM QUAD VERT PC PIN
Lowest to $3.4371

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess