EN
  • EN
  • DE

E52-CA100B-N D=10

Part No E52-CA100B-N D=10
Manufacturer Omron
Catalog Temperature Sensors - Thermocouples, Temperature Probes
Description T-COUPLE TYPE K L=100CM Y-TYPE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Element Type K - Type
Temperature Range 0 ~ 400°C
Length - Lead Wire 3.281' (1m)
Conductor Type Non-Grounded
Terminal Type Exposed Lead Wires
Ultra Librarian 3D Model Ultra Librarian E52-CA100B-N D=10 CAD Model

Description

NULL

You May Also Be Interested in

Omron
RTD L=75CM THERMO WELL
Need more? Email Us
Omron
RTD L=50CM 4M
Need more? Email Us
Omron
RTD L=20CM 1M HEAT RESISTANT
Need more? Email Us
Omron
CRIMP TERM 1M SILICON WRAP
Need more? Email Us
Omron
T-COUPLE K 1.4 THREADED 1M
Need more? Email Us
Omron
THERMISTOR SENSOR
Need more? Email Us
Omron
THERMOCOUPLE K TYPE 1MM DIA 1M C
Need more? Email Us
Omron
RTD L=35CM 8M HEAT RESISTANT
Need more? Email Us
Omron
T-COUPLE K L=65MM 4M FLANGE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess