EN
  • EN
  • DE

E3X-NT11-M1J 0.3M

Part No E3X-NT11-M1J 0.3M
Manufacturer Omron
Catalog Sensors, Transducers Amplifiers
Description AUTOTUNE FIBER AMP PIGTAIL CONN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Amplifier Type General Purpose
Voltage - Supply 12V ~ 24V
Output Type NPN
Current - Supply 50 mA
Operating Temperature -25°C ~ 55°C
Mounting Type DIN Rail;5;9;7;10;8;3;4;2;1;1817;1920;2053;4991;505;3838;5787;974;5266;3689;2608;2170;1864;364;2382;4614;2199;775;480;1566;1885;2330;2952;5073;1033;2119;2273;568;884;236;601875;2802;1110;2046;277;68;1724;5899;1882;1568;2132;600018;818;0;93565;87458;93563;21658;128126;77507;117932;94805;94806;94807;94808;96943;96944;39128;74106;76911;112568;112050;52994;52995;23149;23150;23151;23162;112103;25855;21820;25871;41823;20371;25905;25909;38280;25959;25975;25960;20372;25974;25976;25977;33325;34408;128339;13031;40867;68240;83220;4829;40872;39451;8123;114265;114264;114263;114266;60882;59264;131250;1902;112569;77050;4619;77482;130403;36137;82783;82784;73157;89830;81004;83017;83018;83019;83020;256;117921;260;38342;5744;52991;76649;54239;52993;52992;124509;124510;124507;124506;124508;125572;13598;65051;62;61;3;804;4;1;17;6;0;2;7;1;1;483199;313815;461330;315926;461331;481703;344248;345675;427857;349055;350483;354851;358679;365227;815813;433509;371506;376986;378132;382239;395796;403018;407938;412178;416717;420633;421558;496959;28631;28633;28637;28643;127077;133679;171582;228774;208699;208747;209941;249171;249328;249335;281335;295241;284174;305506;305520;305523;74559;74571;74579;74581;80334;80337;80338;87718;87772;87773;87775;87777;87783;87785;92539;92552;92553;459845;460759;103575;103576;116509;116520;116522;116526;116527;116528;454457;457049;117123;117125;737150;143827;431494;138862;152006;152009;155183;155216;155234;155248;155263;155274;155281;165862;197386;215305;459846;823645;299926;299927;69640;77486;78969;78980;828905;150722;150744;153583;1;119900;1;313713;313832;313845;335810;336139;338722;365114;380569;380577;380585;787718;465025;465026;382239;387368;388182;388188;465027;395622;395648;395653;401297;406106;409552;415695;418344;420137;350 nA;800 µA;1 mA;1.2 mA;1.4 mA;1.5 mA;2.4 mA;3 mA;4 mA;7 mA;7.1 mA;8 mA;10 mA;12 mA;13 mA;15 mA;16 mA;20 mA;22 mA;25 mA;30 mA;35 mA;36 mA;40 mA;42 mA;45 mA;50 mA;55 mA;56 mA;60 mA;70 mA;75 mA;80 mA;90 mA;100 mA;110 mA;120 mA;125 mA;130 mA;140 mA;150 mA;160 mA;170 mA;180 mA;200 mA;250 mA;300 mA;350 mA;450 mA;500 mA;830 mA;1 A;1.5 A;1.7 A;1.9 A;3 A;5 A;600 A;221004;221037;212425;212447;212566;212571;212585;212617;495144;181569;491787;156422;156424;156425;156428;156430;156439;156454;139379;139388;139399;139409;139428;114054;808366;66977;66985;66990;67003;235153;433642;235166;38945;38954;38959;38976;1;1;319401;322784;324521;329230;339014;339047;383652;392239;829712;409393;411897;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian E3X-NT11-M1J 0.3M CAD Model

Description

NULL

You May Also Be Interested in

Omron
FIBER AMP 1-OUT 1-IN PNP CONN
Need more? Email Us
Omron
FIBER AMP 1-OUT PNP PW
Need more? Email Us
Omron
AUTOTUNE PNP
Need more? Email Us
Omron
AMP EXTERNL-INPT NPN-OUTPT CONN
Need more? Email Us
Omron
AMP 12-24VDC NPN FOR E2C PROX
Need more? Email Us
Omron
AMPLIFIER FRONT TRMINAL 12-24VDC
Need more? Email Us
Omron
SMART PWR, COMMUNICATION UNIT
Need more? Email Us
Omron
FIBER AMP ANALOG 2OUT 2M CBL
Need more? Email Us
Omron
FIBER AMP 1-OUT NPN PW
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess