EN
  • EN
  • DE

E2E2-X10MB2 2M

Part No E2E2-X10MB2 2M
Manufacturer Omron
Catalog Proximity Sensors
Description PROXIMITY SENSOR INDUCTIVE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Sensor Type Inductive
Sensing Distance 0.394" (10mm)
Output Type PNP-NC, 3-Wire
Response Frequency 200Hz
Shielding Unshielded
Material - Body Nickel-Plated Brass
Voltage - Supply 10V ~ 55V
Termination Style Wire Leads
Operating Temperature -40°C ~ 85°C
Ingress Protection IP67, NEMA 1,4,6,12,13
Indicator LED
Package / Case Cylinder, Threaded - M30;5;9;7;10;8;3;4;2;1;1920;4991;4017;602004;1790;2170;1864;1835;966;1738;602;1661;2171;3147;480;1885;399;4275;5055;478;1890;1866;23;2273;1188;236;488;1110;2046;2223;4008;1597;600;1855;1882;1568;746;445;17;223;5452;296;602223;601863;818;0;130226;38425;1246;121399;2023;22017;5136;124586;132379;90858;23146;23149;23152;93077;118999;23159;23162;112103;13031;81189;96280;110820;121401;121402;121403;112566;110996;94101;28032;88223;121404;121405;37036;112686;121406;35925;35926;121407;121408;85719;121409;121410;124585;121411;121412;121413;121414;121415;14363;124502;124503;124587;110142;13845;77481;1080;106175;106173;80382;119296;132380;132097;132096;132116;132101;132121;33101;132351;10369;132343;132381;14824;121419;125546;62825;64822;119657;119656;48988;66083;54139;129828;54133;129712;8984;74202;8;62;61;3;2;243;804;1;17;0;2;4;1;1;326448;352496;358576;358679;576460;364917;387304;417682;794492;789368;3740;503734;3741;476608;3742;465048;476613;689299;794493;3743;794494;3744;814862;465047;476622;824464;788083;824465;824466;824467;824468;5241;815000;794495;5387;5589;5821;5917;5962;6235;824397;6287;6759;7400;7772;8506;476611;9423;427876;10322;10351;10892;11378;12156;13758;782919;13798;13802;14684;15360;16215;17037;18755;21455;21463;742011;712957;23051;24277;641150;657221;26520;27115;28176;29485;31774;33651;35715;37648;38285;45202;45208;701589;424984;45217;45220;50504;728028;52688;54600;793801;62292;497302;467892;692580;128030;476617;136845;179576;204229;476616;234608;271629;819233;788023;476607;298080;76506;692581;117444;117446;200414;79489;101982;742304;693904;1;228908;1;313713;313767;313768;794838;697429;693903;794497;313832;736030;736027;736031;427873;338722;356918;788629;794489;823647;824185;814999;797567;378987;476601;464663;456424;476599;378989;736026;443941;380284;449468;456425;380569;380616;380618;380619;380620;380621;380622;736028;380623;380626;380627;736023;794490;380604;794491;467889;380612;380613;380614;380615;388182;388205;388206;388207;388208;388209;388210;388211;388212;388213;388214;476603;456427;390971;390984;824469;395622;395941;400467;400685;400687;406606;417045;142918;68644;140261;156869;182176;192929;213202;236668;255817;286190;120334;55243;168144;227761;248536;1;1;402031;417858;1;307767;312981;840105;840111;629948;840106;322862;819234;839543;496346;840162;491808;824396;701728;840142;840140;840164;840161;840143;338570;840099;840097;840096;840102;840104;374890;814998;380107;840141;840098;840107;380108;496344;840101;387507;701727;793800;388809;388349;840166;840165;840103;840108;456422;388448;825212;388471;840109;388533;840163;697428;388612;840110;825211;388719;840100;388761;388781;457034;388790;478490;407853;408172;411700;693902;423651;840267;840578;39631;59565;58215;168954;690719;134904;134947;202837;202873;840582;174115;208650;840577;249171;249308;249328;249331;249337;840580;267528;281297;281329;794496;270771;270778;271402;283017;797568;305478;305520;74579;74581;74587;74591;74598;74610;74614;74616;74617;74622;80340;633605;87718;87772;840094;87777;87780;87794;736037;788628;697430;840581;840579;92552;97432;103571;103576;103579;108742;108773;116522;116526;117123;138230;840144;138232;138235;138237;143824;143827;800017;476624;456351;152005;155183;736035;155211;799570;155219;788483;744051;788627;693472;693471;736036;298776;84330;100671;140848;160684;1;1;324521;325197;325426;333006;370021;384842;400555;404185;418344;421432;242911;477607;236088;212425;212466;212478;212507;212514;212528;212557;212561;212571;212585;212596;212605;212617;212621;181551;181560;181567;181571;156383;156396;156398;156425;156428;156430;156439;156441;156445;156449;156454;139399;1394
Ultra Librarian 3D Model Ultra Librarian E2E2-X10MB2 2M CAD Model

Description

NULL

You May Also Be Interested in

Panasonic
SENSOR PROX INDUC 1.8MM MOD 10PC /
Need more? Email Us
Molex, LLC
SI600 1.5MM065SEMBPNOM8P3
Need more? Email Us
Sharp Microelectronics
SENSOR OPTICAL 24CM DIGITAL / Optical Sensor 24cm Digital Output
Need more? Email Us
Panasonic
SENSOR PROX INDUCTIVE 2.1MM MOD /
Need more? Email Us
Crouzet USA
SENSOR PROX INDUCTIVE 1MM CYLIND
Need more? Email Us
Thomas Research Products
FL HIGH BAY SENSOR W/DAYLIGHTING
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 2MM CYLIND /
Lowest to $89.5107
IDT, Integrated Device Technology Inc
Need more? Email Us
SICK, Inc.
SENSOR PROX IND 7MM IP67 FLANGE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess