EN
  • EN
  • DE

E2C-EDA8

Part No E2C-EDA8
Manufacturer Omron
Catalog Sensors, Transducers Amplifiers
Description SMART PROX SENSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Amplifier Type Twin Output
Voltage - Supply 12V ~ 24V
Output Type PNP
Current - Supply 45 mA
Operating Temperature -10°C ~ 55°C
Mounting Type DIN Rail
Ultra Librarian 3D Model Ultra Librarian E2C-EDA8 CAD Model

Description

NULL

You May Also Be Interested in

Omron
AMPLIFIER FRONT TRMINAL 12-24VDC
Need more? Email Us
Omron
SENSOR PROX
Need more? Email Us
Honeywell Sensing and Productivity Solutions T&M
AMPLIFIER 10 VDC OUT 32 VDC INPU
Need more? Email Us
Omron
AMPLIF TIMER NPN OUTPUT RAIL-MT
Need more? Email Us
Omron
FIBER AMP PNP 2M
Need more? Email Us
Omron
AUTOTUNE NPN
Need more? Email Us
Omron
SENSOR PROX
Need more? Email Us
Omron
SENSOR DIGITAL FIBER 2M NPN
Need more? Email Us
Omron
PROX AMP CAP M8 DC3W NO/NC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess