EN
  • EN
  • DE

E2C-EDA41 2M

Part No E2C-EDA41 2M
Manufacturer Omron
Catalog Sensors, Transducers Amplifiers
Description AMP UNIT PNP FOR E2C PROX SENS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Amplifier Type Twin Output
Voltage - Supply 12V ~ 24V
Output Type PNP
Current - Supply 45 mA
Operating Temperature -10°C ~ 55°C
Ultra Librarian 3D Model Ultra Librarian E2C-EDA41 2M CAD Model

Description

NULL

You May Also Be Interested in

Omron
SMART PWR, COMMUNICATION UNIT
Need more? Email Us
Omron
AMP 12-24VDC 3-WIRE NPN FOR E2CY
Need more? Email Us
Omron
AMP EXTERNL-INPT NPN-OUTPT CONN
Need more? Email Us
Omron
AMP 90-264VAC FOR E2C PROX
Need more? Email Us
Omron
AMP 12-24VDC NPN/PNP FOR E2C
Need more? Email Us
Omron
AMPLIFIER FRONT TRMINAL 12-24VDC
Need more? Email Us
Omron
FIBER AMP 1-OUT NPN PW
Need more? Email Us
Omron
FIBER AMP 1-OUT CONN PNP
Need more? Email Us
Omron
AMP UNIT 12-24VDC PWR SPLY PNP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess