EN
  • EN
  • DE

E2A3-M12KS06-M1-B1

Part No E2A3-M12KS06-M1-B1
Manufacturer Omron
Catalog Proximity Sensors - Industrial
Description SENSOR PROX INDUCTIVE 6MM CYLIND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Sensor Type Inductive
Sensing Distance 0.236" (6mm)
Output Type PNP-NC/NO, 3-Wire
Response Frequency 350Hz
Shielding Shielded
Material - Body Nickel-Plated Brass
Voltage - Supply 10V ~ 32V
Termination Style Connector
Operating Temperature -25°C ~ 70°C
Ingress Protection IP67, IP69K
Indicator LED
Package / Case Cylinder, Threaded - M12
Ultra Librarian 3D Model Ultra Librarian E2A3-M12KS06-M1-B1 CAD Model

Description

NULL

You May Also Be Interested in

Omron
SENSOR INDUCT 14MM PNP M18 NC
Need more? Email Us
Omron
SENSOR PROX INDUCT 10MM IP67 MOD
Need more? Email Us
Omron
SENSOR INDUCT 20MM NPN M18 NC
Need more? Email Us
Omron
SENSOR INDUCT 6MM NPN M12 NC
Need more? Email Us
Omron
SENSOR INDUCT 1.5MM NPN M8 NO
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 20MM CYL
Need more? Email Us
Omron
SENSOR INDUCT 2MM PNP M12 NC
Need more? Email Us
Omron
SENSOR INDUCT 14MM PNP M18 NC
Need more? Email Us
Omron
SENSOR INDUCT 6MM NPN M12 NO/NC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess