EN
  • EN
  • DE

CS1W-CN223

Part No CS1W-CN223
Manufacturer Omron
Catalog Controllers - Cable Assemblies
Description CABLE ASSEMBLY I/O 6.56'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Process Side Connection Rectangular Connector
Control Side Connection Rectangular Connector
Specifications Input, Output (I/O)
Length 6.56' (2.00m)
For Use With/Related Products Omron CS1 Series
Ultra Librarian 3D Model Ultra Librarian CS1W-CN223 CAD Model

Description

NULL

You May Also Be Interested in

Omron
CABLE ASSEMBLY I/O 1.64'
Need more? Email Us
Omron
CABLE ASSY COMMUNICATIONS 6.56'
Need more? Email Us
Omron
CABLE ASSY COMM RS-232C 0.492'
Need more? Email Us
Omron
CONNECT CABLE W/CONN
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 9.84'
Need more? Email Us
Omron
MIL 32IN/32OUT CBL 2:1.75M
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 3.28'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 16.4'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 16.4'
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess