EN
  • EN
  • DE

CP2E-N14DT1-D

Part No CP2E-N14DT1-D
Manufacturer Omron
Catalog Controllers - PLC Modules
Description I/O MODULE 8 DIG 6 SOLID ST 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Type Input, Output (I/O) Module
For Use With/Related Products CP2E Series
Number of Inputs and Type 8 - Digital
Number of Outputs and Type 6 - Solid State
Voltage - Supply 24VDC
Mounting Type DIN Rail
Termination Style Screw Terminal
Features -;5;9;7;10;8;3;4;2;1;1588;2084;1920;1050;1864;2907;966;3614;2039;1738;2698;2171;1976;2488;1885;600487;2178;5073;2212;2617;1849;23;600362;600488;4230;3588;236;1110;277;68;4008;4106;4819;1882;3473;3483;3915;2946;281;601923;818;0;54639;54640;54641;100984;47156;2159;104821;88808;88799;88797;62384;3821;18556;4578;14138;103072;103150;103151;103152;103153;103154;103155;103156;103157;103158;103159;103160;103161;103162;103163;103164;103165;103166;103167;103168;103169;80339;103170;103171;53979;103172;103173;103174;103175;103176;103177;103178;103179;103180;103181;103182;103183;103184;53981;103185;103186;103187;103188;103189;103190;103191;103192;103193;103194;118699;118700;20168;110675;110676;115136;14315;20328;49211;48816;110995;90770;47157;88815;47158;47159;47160;47161;47198;47162;88654;47163;36704;47176;89020;47172;36706;36708;36709;22017;47173;46297;47177;47178;47179;1484;46298;47180;47621;47622;46303;46304;46305;93356;93357;93358;5141;47181;73763;15158;26885;44974;48482;47614;88811;88793;63243;119253;124531;121316;1237;45788;45785;47186;66413;45781;45786;45782;47182;47183;126046;66078;15392;107928;88803;88807;88794;88804;88817;88795;88816;88805;88796;14558;47187;94685;110447;94686;94943;94892;56;88809;88818;88798;122210;121325;43462;43467;43459;47164;47165;47166;47167;47168;43461;43463;43458;47169;43468;43472;43471;43460;43456;43457;63986;63987;47171;104139;104264;104341;109771;104141;104630;104142;121677;88810;45790;118724;46306;110161;93174;6704;34583;5873;3696;88812;50766;104143;69157;88813;88800;36781;47620;47188;90843;94894;113396;113395;94898;94893;94884;94895;107039;53071;47616;104399;88801;77303;47617;47618;88814;88802;12438;88806;130992;130988;88788;109759;109757;109758;53983;53982;96217;131098;130990;130989;130991;104144;23607;62;61;3;792;804;4;17;0;4;7;1;1;318292;325705;326723;332432;333520;333729;334208;337262;499025;430036;357631;358840;358877;359371;359753;365167;704139;377072;377126;382254;382666;384835;387286;389338;389416;693742;390049;706620;842536;395840;736976;401047;401193;402945;405816;410881;412180;415775;420849;689575;693741;699870;699871;699872;699869;706214;575650;1;763191;761654;312301;312941;511009;763188;315070;317250;744708;317251;324147;324156;324158;324206;324265;324266;324267;324269;324318;328771;330605;330606;330607;330608;332522;332523;333695;488078;334478;334481;334482;334483;334595;335062;335107;335110;335497;336238;336243;336244;336251;341199;342279;342280;464483;342281;342282;342283;342284;510084;736973;343405;343790;704143;346389;510134;349071;349072;349136;349074;349075;349076;349078;349080;820633;350712;736974;736975;487341;358771;510085;708154;575651;706890;366750;576678;795316;375807;375809;375810;499026;704223;704137;704311;705966;744208;744007;736316;736315;704312;704139;744013;378330;757446;378840;781660;379424;736972;699873;380179;380750;380773;699874;699875;381389;744014;699876;699877;699878;392271;399791;575663;718855;718856;718858;718859;718857;718861;718860;719191;718863;718862;576679;505832;718864;718865;718866;718867;576681;575665;575664;576680;718868;718869;717017;402923;402924;718870;718871;403539;412346;412347;744712;815241;704313;423528;39668;39669;121341;121343;487343;169299;169302;169303;203181;203183;487337;203189;229005;229006;487361;249735;249737;478022;249738;249740;267827;487344;487349;487347;281416;281422;487340;662093;487338;281423;281424;478023;295540;487352;487339;64010;64012;487350;64013;744021;460618;80389;487346;487351;80392;781557;639814;433957;92595;704305;487345;103710;103714;103717;103718;744015;478118;487342;103730;103732;837710;112647;701278;487348;137799;137800;836394;151930;151931;836777;163491;186423;186425;186426;186427;194897;224604;260677;260679;836779;302695;462869;1;39668;39669
Ultra Librarian 3D Model Ultra Librarian CP2E-N14DT1-D CAD Model

Description

NULL

You May Also Be Interested in

Phoenix Contact
INPUT MODULE 8 DIGITAL 24V
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 8 SOLID STATE
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 4 ANALOG
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 4SS 24V
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 32SS 24V
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 8SS 24V
Need more? Email Us
Omron
I/O MODULE 16 DIG 16 SOLID ST
Need more? Email Us
Omron
OUTPUT MODULE 2 ANALOG
Need more? Email Us
Phoenix Contact
TEMP CTRL MOD 2 ANALOG 24V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess