EN
  • EN
  • DE

CCS-CB10

Part No CCS-CB10
Manufacturer Omron
Catalog Machine Vision - Accessories
Description EXT CABLE 12V 10 METER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Accessory Type Cable Assembly
For Use With/Related Products -;5;9;7;10;8;3;4;2;1;3389;3689;2170;4252;4764;1601;629;2171;3498;1885;3263;236;1110;2046;5209;1882;818;0;63911;76423;76421;13207;3932;34714;57980;34713;19163;6702;176;68601;70478;70616;70617;37729;40836;37920;40838;61292;66053;40837;79722;76426;74240;74241;43752;45366;45371;74933;8625;66168;14476;74318;132181;5744;76422;62935;48516;91252;48518;48520;29105;52856;63236;23618;47314;8984;8;62;61;3;792;804;0;1;1;307145;309175;309216;631796;314408;457100;467669;318366;318395;318414;320640;322763;324521;325015;325552;781581;325683;457101;332435;332996;333006;333545;333732;334288;701787;701783;337592;338671;338672;338673;338675;701785;339472;637065;344238;344240;344673;345490;345605;345645;345646;434076;352796;355994;701780;457102;686014;701786;362539;364163;364567;364578;428978;364580;364854;374812;434075;377178;377189;377204;377275;377290;456300;386565;701781;457103;388291;388292;389402;457104;434078;457105;392894;395569;462825;434077;701782;680923;401913;434074;404915;476434;701779;781817;463386;407926;409024;468265;409636;781582;410995;413993;788452;419575;203165;203166;492314;492315;492316;492317;434082;434081;434079;1;317178;701803;631761;763524;631797;631798;701810;701801;701805;701811;701689;701813;701809;701807;701804;701808;701796;701800;701802;701797;701790;701789;701799;428977;325754;492318;701550;701798;680922;345917;345918;345919;345920;345996;346798;497025;347540;347552;348542;348543;348544;348545;349141;349142;349143;349144;349145;349137;349138;349139;349140;350086;350087;350088;350089;357634;357635;701806;701792;434080;434083;425864;468266;701791;781561;781560;677369;369821;425861;425863;457099;457097;457098;375904;378330;464765;463387;391003;391005;391006;391008;391010;409493;425862;412355;419209;419210;419211;419212;500059;456557;419214;419215;419216;468033;701788;420689;423571;423572;423573;423786;423790;423791;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian CCS-CB10 CAD Model

Description

NULL

You May Also Be Interested in

Banner Engineering Corporation
VE LENS COVER IP67 60MM
Need more? Email Us
Omron
CABLE PARALLEL 5M
Need more? Email Us
Omron
STANDARD CAMERA CABLE 2M
Need more? Email Us
Omron
FL ROBOTIC EXTENSION CABLE 10M
Need more? Email Us
Omron
CBL, M12 TO M12/DB-9 RS232, 3M
Need more? Email Us
Omron
CABLE CAMERA 10M
Need more? Email Us
Omron
CAMERA CABLE 3M
Need more? Email Us
Omron
IB-3USB USB KBW 38.4K BPS 9PIN
Need more? Email Us
Omron
FHV7 AF LIQUID LENS 6MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess