EN
  • EN
  • DE

A6E-2104-N

Part No A6E-2104-N
Manufacturer Omron
Catalog DIP Switches
Description SWITCH SLIDE DIP SPST 25MA 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Tube
Circuit SPST
Number of Positions 2
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.277" (7.05mm)
Mounting Style Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Temperature Range - Operating -20°C ~ 70°C
Length 0.254" (6.44mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Manufacturer Pack Quantity 72
MSL Level 1 (Unlimited)
Win Source Part Number 721983-A6E-2104-N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A6E-2104-N CAD Model

Description

The Omron Electronics Inc-EMC Div 721983-A6E-2104-N switch is a single-pole, single-throw (SPST) type of switch.

  • It has two positions and a pitch of 0.100" (2.54mm).
  • The switch is designed to be mounted through a hole and has a termination style of PC pin.
  • It has a current rating of 25mA and a voltage rating of 24VDC.
  • The switch has an actuator type of slide (standard) and a raised actuator level.
  • It has a mechanical life of 1,000 cycles and an electrical life of 1,000 cycles.
  • The switch is not washable and is designed to operate in a temperature range of -20°C to 70°C.
  • The switch is not very popular in the market and has a balanced supply and demand status.
  • It comes in tube packaging and has a manufacturer pack quantity of 72.

You May Also Be Interested in

Diptronics
DIP Switches / SIP Switches Half Pitch Dip switch 2.2mm height
Lowest to $0.7169
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Dip switch End Stackable
Lowest to $0.5305
TE Connectivity
SWITCH SLIDE DIP SPST 0.01A 5V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Dip switch End Stackable
Need more? Email Us
TE Connectivity
DIP Switches / SIP Switches HALF PITCH 10 POS
Lowest to $3.7458
Omron
SWITCH ROTARY DIP HEX 0.1A 30V
Lowest to $8.8516
Grayhill Inc.
SWITCH SLIDE DIP SPST 0.15A 30V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Dip switch Through Hole Type
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3216 $52.8640
95+ $1.0844 $103.0180
145+ $1.0505 $152.3225
200+ $1.0166 $203.3200
255+ $0.9827 $250.5885
345+ $0.8811 $303.9795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,560 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess