EN
  • EN
  • DE

A6D-2100

Part No A6D-2100
Manufacturer Omron
Catalog DIP Switches
Description SWITCH SLIDE DIP SPST 30MA 30V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Tube/Rail
Status Active
Circuit SPST
Number of Positions 2
Current Rating 30mA
Voltage Rating 30VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Finish Gold
Height Above Board 0.173" (4.40mm)
Mounting Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Features IP64 - Dust Tight, Water Resistant
Length 0.279" (7.10mm)
Temperature Range - Operating -20°C to 70°C
Electrical Life 2,000 Cycles
Win Source Part Number 039061-A6D-2100
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A6D-2100 CAD Model

Description

Product Overview

The A6D-2100 offers robust capabilities in handling complex electrical operations, tailored to enhance the functionality of intricate electronic systems.

Features and Benefits

  • High operational stability for consistent performance.
  • Wide operating range accommodates various environmental conditions.
  • Compact size for space-constrained applications.

Applications

  • Advanced robotics.
  • Instrumentation and control systems.
  • Transport technology developments.

With the A6D-2100, users benefit from a component designed to elevate the efficiency of sophisticated technology solutions, making it a cornerstone for future innovations.

You May Also Be Interested in

C&K Components
SWITCH ROTARY DIP BCD 0.1A 30V
Need more? Email Us
TE Connectivity
DIP Switches / SIP Switches HALF PITCH 10 POS
Lowest to $3.7458
C&K Components
SWITCH SLIDE DIP SPST 0.1A 25V
Need more? Email Us
CTS Electrocomponents
SWITCH PIANO DIP SPST 0.05A 24V
Need more? Email Us
C&K Components
SWITCH SLIDE DIP SPST 0.1A 5V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches SIDE ACT 4 POS
Lowest to $0.5758
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
Apem Inc.
SWITCH ROTARY DIP BCD 0.15A 24V
Lowest to $68.2500
CTS Electrocomponents
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $1.0701

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess