Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type LED
Color Blue
Voltage 12V
(Select First, Then Apply Filters) Compatible Series Omron, A22RL
Ultra Librarian 3D Model Ultra Librarian A22R-12AA CAD Model

Description

NULL

You May Also Be Interested in

Omron
CONFIG SWITCH LAMP LED WHITE 12V
Need more? Email Us
ECAD model for A22NZ-L-WB
EAO
CONFIG SWITCH LAMP LED RED 6V
Need more? Email Us
ECAD model for 10-2J06.3142
Omron
CONFIG SWITCH LAMP SOCKET
Need more? Email Us
ECAD model for A22R-TN
Omron
CONFIG SWITCH LAMP SOCKET 24V
Need more? Email Us
ECAD model for A22NZ-T-C
EAO
CONFIG SWITCH LAMP LED GREEN 24V
Need more? Email Us
ECAD model for 10-5312.3135
Omron
CONFIG SWITCH LAMP LED WHITE 24V
Need more? Email Us
ECAD model for A22NZ-L-WC
Omron
CONFIG SW LAMP LED YLW 200-240V
Need more? Email Us
ECAD model for A22NZ-L-YE
Omron
CONFIG SWITCH LAMP LED BLUE 24V
Need more? Email Us
ECAD model for A22NZ-L-AC
Omron
CONFIG SWITCH LAMP LED ORNG 12V
Need more? Email Us
ECAD model for A22NZ-L-OB

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention