EN
  • EN
  • DE

A22NS-2RM-NBA-P202-NN

Part No A22NS-2RM-NBA-P202-NN
Manufacturer Omron
Catalog Selector Switches
Description SWITCH SELECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Standard
Circuit DPST-NC
Number of Positions 2
Switch Function On-Off
Current Rating (Amps) 10A (AC/DC)
Voltage Rating - AC 120 V
Voltage Rating - DC 24 V
Illumination Non-Illuminated
Mounting Type Panel Mount
Termination Style Spring Terminal
Panel Cutout Dimensions Circular - 22.30mm Dia
Ingress Protection IP66 - Dust Tight, Water Resistant
Features Bezel - Round, Black Knob
Operating Temperature -25°C ~ 70°C;5;9;7;10;8;3;4;2;1;602001;679;602004;3600;708;2649;432;602346;141;1948;2041;5730;3845;602027;1885;600259;3746;5055;18;5346;600051;2620;1866;602345;3453;236;277;1715;4758;4008;486;4154;3473;2299;2585;450;1508;5452;601597;818;0;49214;7461;10690;4293;93419;17489;4656;25342;44770;13383;28689;400;5862;75421;75426;128108;128107;1012;64044;5476;1462;15497;15498;50450;50494;31604;31605;15499;15500;44610;63102;53;13778;14519;5908;13207;4441;8773;1484;7123;15071;482;119841;119747;33110;104344;104254;110092;104253;104125;110042;104126;104127;104255;104129;104130;104256;104131;79120;79121;106893;108486;257;1292;116366;98084;76541;2003;69010;13427;114992;104739;75422;92234;7366;95782;106796;11073;114118;12999;108708;75479;13849;106851;104145;3267;15131;15135;13662;15132;15134;13667;15133;1325;5041;65946;63066;55;59541;48;102046;62;61;3;804;17;6;0;2;1;1;313502;318439;838594;365113;407938;420230;202416;737271;202504;202514;202518;202525;228180;228235;228240;508759;228244;228246;249099;720604;249101;789948;789949;496957;267211;267213;789950;789951;294832;1;340379;340464;340489;340494;340502;799089;799088;340509;401392;405707;405720;405731;405770;405796;405801;405967;406576;706056;406589;406606;799087;705940;1;2;3;4;5;6;7;8;1;376965;376967;787799;376968;783248;789953;376969;789954;790075;376970;783249;376971;376972;376974;376975;783250;783251;376977;783252;813064;381660;789955;789956;789957;789958;789959;789960;789961;789962;381663;381664;813066;813063;381665;783253;783254;783255;381666;381668;706843;381669;783256;381670;381672;706845;381673;706847;789963;789964;783257;783258;783259;783260;783261;783262;783263;381671;382041;382042;382044;382054;813062;813065;382055;789965;789966;783264;783265;790076;783266;783267;706208;789973;789970;789971;789972;382056;789967;789968;382057;783268;783269;789969;783270;790077;783271;783272;382058;382059;382061;428373;783273;787797;783274;790213;382050;382053;382062;382064;382065;382066;382067;706851;382068;382069;706854;382070;706855;706856;706857;706858;238104;68839;68840;431629;213261;255854;119768;55049;639767;167609;201609;447820;201614;201615;201619;201620;227199;247717;247722;247724;247726;247730;247731;704317;266267;704318;266275;266278;266286;252048;280715;828010;72454;72458;72464;72467;72469;72470;72471;96663;102532;112165;142054;142062;158372;772135;237750;718816;273617;737241;68508;85598;100024;111460;433363;455316;140226;455315;156850;455317;182106;185454;460404;455318;213170;455319;236653;797845;255799;430619;1;20 V;35 V;42 V;72 V;110 V;120 V;125 V;220 V;230 V;240 V;250 V;300 V;500 V;600 V;690 V;12 V;14 V;16 V;24 V;28 V;30 V;32 V;35 V;36 V;42 V;48 V;50 V;80 V;110 V;125 V;250 V;500 V;600 V;1 kV;1500 V;1;358109;380363;1;358336;358346;358352;358356;358363;358367;364351;364352;706816;706817;706108;706818;364353;706821;706822;424394;706823;706824;706825;364355;364357;706826;706827;364359;508214;706828;364361;706829;364362;364372;364375;706831;706832;706833;364377;706834;706835;364393;364403;364411;706836;364421;364445;706837;364447;379785;379788;379790;379791;379795;379796;380363;229547;250326;250327;689606;80805;80808;706840;706838;720603;152191;152192;706839;706841;67435;788616;76900;76963;83297;83303;139626;147580;705294;150438;706133;156620;790210;225072;1;1;329230;383652;383775;411897;1;333006;333158;384842;384850;391475;391482;391496;400555;405023;405098;405100;406540;409132;421432;421515;1;330021;330034;330035;330041;330043;330046;330048;330050;330056;433276;330057;330059;330074;330076;33
Ultra Librarian 3D Model Ultra Librarian A22NS-2RM-NBA-P202-NN CAD Model

Description

NULL

You May Also Be Interested in

Omron
SWITCH SELECT 2POS DPST 10A 120V
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST 10A 120V
Need more? Email Us
Omron
SWITCH SELECT 3POS DPST 10A 110V
Need more? Email Us
Omron
SWITCH SELECT 3POS DPST 10A 120V
Need more? Email Us
Omron
SWITCH SELECT 2POS DPST 10A 120V
Need more? Email Us
Omron
SWITCH SELECT 2POS DPST 10A 120V
Need more? Email Us
Omron
SWITCH SELECT 2POS DPST 10A 120V
Need more? Email Us
Schneider Electric
COMPLETE SELECTOR SWITCH, HARMON / Selector Switch 3 Position DPST-NO 3A (AC), 220mA (DC) 120 V Panel Mount
Need more? Email Us
Omron
SWITCH SELECT 2POS DPST 10A 120V
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess