EN
  • EN
  • DE

A22EL-M-12A-11

Part No A22EL-M-12A-11
Manufacturer Omron
Catalog Pushbutton Switches
Description Switch Emergency Stop N.O./N.C. SPST/SPST Mushroom Button 10A 440VAC 380VDC Screw Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 10 A
Electrical Life 300 kcycles
Illumination Type LED
Lead Free Lead Free
Max Operating Temperature 55 °C
Mechanical Life 300 kcycles
Min Operating Temperature -20 °C
Mount Front, Panel
Packaging Bulk
Ratings Dust Tight, IP65, Water Resistant
RoHS Compliant
Termination Screw
Throw Configuration DPST, SPST
Voltage Rating (AC) 110 V
Voltage Rating (DC) 24 V
Win Source Part Number 1229952-A22EL-M-12A-11
Categories Pushbutton Switches
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A22EL-M-12A-11 CAD Model

Description

The 1229952-A22EL-M-12A-11 pushbutton switch is a high-quality and reliable component that is designed to meet the needs of a wide range of electronic applications manufactured by Omron.

  • Packaging: Bulk
  • Termination: Screw
  • Current Rating: 10 A
  • Rating: Dust Tight, IP65, and Water-Resistant
  • Electrical and Mechanical Life: 300 kcycles
  • Illumination Type: LED
  • Category: Pushbutton Switches
  • Alternative Parts: A22EL-M-12-A-11 and A22ELM12A11
  • Lead-Free: Yes
  • Mount Style: Front Panel
  • RoHS: Compliant
  • Voltage Rating: 110 V (AC) and 24 V (DC)
  • Throw Configuration: DPST and SPST
  • Operating Temperature Range: -20 °C to 55 °C

You May Also Be Interested in

Schurter Inc.
SWITCH PUSH SPST-NO 200MA 60V
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON SPDT 3A 125V
Need more? Email Us
E-SWITCH
SWITCH PB SPDT 3A 250V
Need more? Email Us
E-SWITCH
SWITCH PB SPST-NO 0.125A 125V
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON DPDT 3A 125V
Need more? Email Us
E-SWITCH
SWITCH PUSH DPDT 0.4VA 20V
Need more? Email Us
Schurter Inc.
SWITCH PUSHBUTTON SPST-NO
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON SPDT 3A 125V
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess