EN
  • EN
  • DE

A16L-TAM-24D-1

Part No A16L-TAM-24D-1
Manufacturer Omron
Catalog Pushbutton Switches
Description SWITCH PUSHBUTTON SPDT 5A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Panel Mount, Front
Type Standard, Illuminated
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 5A (AC)
Voltage Rating - AC 125 V
Actuator Type Round, Button
Actuator Marking No Marking
Color - Actuator/Cap Blue
Illumination Type, Color LED, Blue
Illumination Voltage (Nominal) 24 VDC
Termination Style Solder, Quick Connect - 0.110" (2.8mm)
Ingress Protection IP40
Panel Cutout Dimensions Circular - 16.00mm Dia
Operating Temperature -10°C ~ 55°C;5;9;7;10;8;3;4;2;1;19;602001;1528;2057;4809;1920;2460;1967;4489;679;2170;600428;708;108;2649;3899;432;1644;2449;4654;2216;602346;1835;3761;966;32;1722;350;141;1948;283;5730;600802;451;3845;183;602027;600439;136;4020;26;480;1885;602035;78;600259;602264;1927;3746;5055;4223;18;5346;600051;67;1866;882;602345;602213;2508;23;3453;563;360;1188;236;39;602277;10;1110;1778;1715;2326;3264;2223;4008;486;1597;5212;1882;3473;1568;5173;2299;137;600350;450;17;1508;1712;5452;28;602224;732;85;818;0;89483;22233;22234;89484;89485;22235;89482;13689;50527;66237;14288;28156;13657;48632;6290;1911;14168;13874;7463;104809;4650;14187;20106;9761;14234;48542;49214;14188;104811;5535;12058;13875;10959;14240;15136;37770;6731;4654;8830;7461;89486;9890;1369;4655;23797;14280;10017;4293;13932;5846;14304;30780;14305;14306;14307;30782;30785;30787;30781;30788;30789;6574;13124;22809;104812;14310;22810;94241;22811;93419;2159;82;89487;115450;28688;17489;14358;8832;7501;14359;13383;19256;14364;68421;151;34204;14797;14365;14366;29151;29150;14367;11164;6293;5862;5755;14368;14369;410;4197;5756;14370;14371;61393;50875;14384;8062;1011;12254;2090;13976;76078;2335;8079;20233;32275;14161;14406;14407;25127;14408;709;14409;865;14410;6360;14411;36620;14412;14413;1012;5470;5476;1013;14414;14461;36862;14493;8774;30827;14503;14492;48904;50419;50418;31600;43129;14502;65320;3655;60917;14504;14505;14506;14507;34388;14508;34387;44612;61942;53551;63102;48690;30850;33690;6841;20168;85336;34499;34500;34723;34724;83214;4872;14509;14510;14511;14512;14211;73731;70149;70150;87974;97516;14513;122873;53583;53584;53585;58083;69181;81056;69180;97191;14517;95479;14518;14519;5153;30901;83215;55869;14526;48914;29384;129463;129462;129459;129460;129465;129461;129466;129464;46664;25131;25132;3421;1433;13231;9109;8773;5135;15860;1484;14209;19989;130593;55519;95419;15071;95480;14527;14525;432;2006;83340;109362;83339;48862;14531;95420;14532;14534;14535;62903;14536;49396;164;119841;120753;14537;3740;14541;19507;2206;14538;49395;55806;62928;1089;14542;14543;14544;14545;14549;14547;14548;14533;119747;794;1233;310;19163;1237;14550;57197;7343;2187;14551;27532;33258;2395;11295;57969;23476;33259;33260;14552;14553;14554;14555;33110;104124;109770;104344;104254;110092;104253;110042;104126;104127;104323;104484;104255;104483;104129;104326;104482;104130;104256;104131;47;14556;120517;63109;120388;257;14557;14558;4714;125216;14472;66356;14397;18926;14565;34981;10053;14363;130073;130032;30235;23669;32276;32278;32277;14566;14270;14568;1292;14569;57537;116366;98084;51834;75207;112588;20238;16248;14570;36;5383;57335;182;125948;125949;132891;125950;102453;21536;24662;1755;34173;14571;100056;65697;38;26889;58197;76541;1432;2003;106288;69010;39079;19510;19509;1079;21667;19043;19045;23471;26560;23472;125896;125895;125897;125899;24153;19044;125898;14573;14416;17476;39317;60084;14162;13661;14160;30650;13427;56;14575;7366;95782;14582;14583;19050;95418;55385;14584;14585;43188;292;7189;16127;3235;6020;30603;14581;8625;35026;35176;35178;55387;55388;6786;14588;14589;92474;92480;92481;92477;92478;92479;39393;13326;14475;14592;125217;1507;1845;14189;22344;21448;124352;21447;44955;6945;14593;14594;6946;14595;15847;14272;11073;10322;82976;5289;20230;41;30503;20994;114118;3696;124823;112589;54;3336;14596;14598;104810;31850;14599;15171;15172;21537;102454;29902;5876;14602;102455;29901;54020;128252;62313;63972;117108;63973;14603;14271;76955;14604;14605;5290;3250;14808;44743;49872;13845;45715;106287;13279;52849;52851
Ultra Librarian 3D Model Ultra Librarian A16L-TAM-24D-1 CAD Model

Description

NULL

You May Also Be Interested in

NKK Switches
SWITCH PUSHBUTTON SPDT 3A 125V
Need more? Email Us
CW Industries
SWITCH PUSH DPST-NO 10A 125V
Need more? Email Us
E-SWITCH
SWITCH PUSH SPDT 0.4VA 20V
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON DPDT 5A 125V
Need more? Email Us
NKK Switches
SWITCH PUSH DPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON SPDT 3A 125V
Need more? Email Us
E-SWITCH
SWITCH PUSH SPST-NO 3A 120V
Need more? Email Us
Apem Inc.
SWITCH PUSH SPST-NO 0.5A 48V
Need more? Email Us
Schurter Inc.
SWITCH PUSH SPST-NO 125MA 48V
Lowest to $5.9350

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess