EN
  • EN
  • DE

61F-1P-AC220

Part No 61F-1P-AC220
Manufacturer Omron
Catalog Controllers - Liquid, Level
Description CNTRL LIQ LEV 220VAC SOCKETABLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type High/Low Level
Voltage - Supply 220VAC
Sensitivity 0 ~ 4kOhm
Features Alarm High/Low - Contact, Level Indication
Distance - Control To Sensor (Max) 1km
Output Type Relay (2)
Contact Form SPDT (2 Form C)
Contact Rating @ Voltage 5A @ 200VAC
Mounting Type Socketable
Termination Style Plug In, 15 Pin (Octal)
Operating Temperature -10°C ~ 55°C
Ultra Librarian 3D Model Ultra Librarian 61F-1P-AC220 CAD Model

Description

NULL

You May Also Be Interested in

Omron
CONTROL LIQ LEV 110/220VAC CHAS
Need more? Email Us
Omron
CNTRL LIQ LEV 110/220VAC DINRAIL
Need more? Email Us
Panasonic
CONTROL LIQ LEVEL 24VDC DIN RAIL / Liquid Level Controller Leak Detection 24VDC DIN Rail
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CONTROL LIQ LEV 100/200VAC CHAS
Need more? Email Us
Omron
CNTRL LIQ LEV 110/220VAC DINRAIL
Need more? Email Us
Mueller Electric Co
DUAL FUNCTION SIMPLEX ALARM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess