EN
  • EN
  • DE

3G3AX-AL2025

Part No 3G3AX-AL2025
Manufacturer Omron
Catalog Computer Equipment Accessories
Description AC REACTOR 0.2 TO 1.5KW 200V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Accessory Type AC Line Reactor
For Use With/Related Products G Series
Specifications 1.5kW, 10A, 2.8mH
Ultra Librarian 3D Model Ultra Librarian 3G3AX-AL2025 CAD Model

Description

NULL

You May Also Be Interested in

Omron
TERMINAL COVER FOR A/Z SWITCH
Need more? Email Us
Omron
OPERATION KEY HORIZ ADJ D4SL-N
Need more? Email Us
ICY DOCK USA
4 Bay 2.5\
Need more? Email Us
Omron
LAMP LED 6VAC/DC 16 SERIES RED
Need more? Email Us
Omron
KEY REPL FOR A16 SERIES 2PCS
Need more? Email Us
Omron
SWITCH GUARD RECTANGULAR
Need more? Email Us
Omron
OPERATION KEY HORIZ MTG D4SL-N
Need more? Email Us
Omron
A22N SWITCH GUARD
Need more? Email Us
Omron
ACCY E-STOP SHROUD EMO YLW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess