EN
  • EN
  • DE

OV9728

Part No OV9728
Manufacturer OmniVision Technologies Inc
Catalog HOT - SALES and EOL Components (N - P)
Description OV9728 720p HD product brief
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OmniVision Technologies Inc
Win Source Part Number 264533-OV9728
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OV9728 CAD Model

Description

The OV9728 is a CameraChip™ solution from OmniVision Technologies, Inc. This is a low-power, high-sensitivity 720p HD sensor designed for mobile and embedded applications. It leverages OmniVision’s OmniPixel3-HS™ technology to deliver improved image quality in challenging lighting conditions. This CMOS image sensor offers a balance of resolution, performance, and power efficiency.

Applications

  • Mobile Phones: Integrated into front-facing cameras for video conferencing and selfies.
  • Tablets: Employed in tablets for video calling and capturing photos.
  • Notebook Computers: Used as a webcam in laptops for online communication.
  • Security Cameras: Utilized in surveillance systems requiring HD resolution.
  • Automotive Applications: Implemented in rearview cameras and driver monitoring systems.

Features

  • 720p HD Resolution: Captures images and videos at a resolution of 1280x720 pixels.
  • OmniPixel3-HS™ Technology: Enables high sensitivity and low-light performance.
  • Low Power Consumption: Designed for power efficiency, extending battery life in portable devices.
  • Automatic Image Control Functions: Includes automatic exposure control (AEC), automatic gain control (AGC), and automatic white balance (AWB).
  • Programmable Controls: Offers programmable controls for frame rate, exposure, and gain.
  • Digital Video Port (DVP) Interface: Supports a standard digital video port interface for easy integration.
  • Small Form Factor: Compact size allows for easy integration into space-constrained applications.

Benefits

  • High-Quality HD Images: Provides clear and detailed HD images with excellent color reproduction.
  • Low-Light Performance: Performs well in low-light conditions, capturing images with minimal noise.
  • Power Efficiency: Consumes minimal power, extending battery life in portable devices.
  • Easy Integration: Simple interface and compact size facilitate easy integration into various systems.
  • Cost-Effective: Provides a cost-effective solution for HD image capture applications.

Additional Details

The OV9728 typically operates on a supply voltage of 1.8V to 2.8V. It supports various output formats, including YCbCr and RGB. The sensor features advanced image processing capabilities, such as lens shading correction and defect pixel correction. The datasheet provides detailed electrical characteristics, timing diagrams, and application notes for proper implementation. The frame rate is adjustable depending on the system requirements.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess