EN
  • EN
  • DE

OV9714-A49A-Z

Part No OV9714-A49A-Z
Manufacturer OmniVision Technologies Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OmniVision Technologies Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833155-OV9714-A49A-Z
Ultra Librarian 3D Model Ultra Librarian OV9714-A49A-Z CAD Model

Description

The OV9714-A49A-Z is a high-performance CMOS image sensor manufactured by OmniVision Technologies Inc. This sensor is designed for a wide range of applications requiring high-quality imaging and video capture, particularly in low-light conditions. It features a compact size and low power consumption, making it suitable for integration into various devices.

Applications

  • Security and surveillance cameras: Provides clear and detailed images for monitoring environments.
  • Automotive cameras: Used in rear-view cameras and advanced driver-assistance systems (ADAS).
  • Mobile devices: Integrated into smartphones and tablets for front-facing and rear-facing cameras.
  • Medical imaging: Employed in endoscopes and other medical devices for visualization.
  • Industrial inspection: Used in automated inspection systems to detect defects and ensure quality control.

Features

  • High sensitivity: Delivers excellent image quality in low-light environments.
  • Low power consumption: Extends battery life in portable devices.
  • Compact size: Allows for integration into small form-factor devices.
  • Digital video port (DVP) interface: Simplifies integration with various processors and platforms.
  • Advanced image processing: Includes features such as automatic gain control (AGC), automatic white balance (AWB), and defect pixel correction.

Benefits

  • Superior image quality: Provides clear and detailed images, even in challenging lighting conditions.
  • Extended battery life: Reduces power consumption, allowing for longer operating times in portable devices.
  • Reduced system cost: Simplifies integration and reduces the overall cost of the system.
  • Enhanced performance: Improves the performance of various applications, such as security and surveillance, automotive, and mobile devices.
  • Reliable operation: Ensures consistent and reliable performance in a variety of environments.

The OV9714-A49A-Z sensor features a 1/4-inch optical format and supports resolutions up to 720p HD video at 30 frames per second. Its advanced image processing capabilities ensure high-quality images with accurate color reproduction and minimal noise. It uses a DVP interface for easy integration. It is designed to operate over a wide temperature range making it suitable for demanding environments. The compact size and low power consumption of the OV9714-A49A-Z make it an ideal choice for a wide range of imaging applications.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess