EN
  • EN
  • DE

OV9640-AHAY

Part No OV9640-AHAY
Manufacturer OmniVision Technologies Inc
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OmniVision Technologies Inc
Win Source Part Number 264522-OV9640-AHAY
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OV9640-AHAY CAD Model

Description

The OV9640 is a CameraChip™ solution from OmniVision Technologies, Inc. It's a high-performance VGA-resolution camera-on-a-chip designed for a wide range of applications. This CMOS image sensor delivers high-quality images with excellent low-light sensitivity, making it suitable for embedded vision systems, mobile devices, and security cameras.

Applications

  • Mobile Phones: Integrated into camera modules for capturing still images and videos.
  • Security Cameras: Used in surveillance systems for monitoring and recording footage.
  • Webcams: Incorporated into webcams for video conferencing and online communication.
  • Embedded Vision Systems: Employed in various embedded systems requiring image capture capabilities.
  • Toys and Educational Devices: Integrated into consumer electronics for capturing images and videos in a fun and interactive way.

Features

  • VGA Resolution: Captures images and videos at a resolution of 640x480 pixels.
  • CMOS Image Sensor: Utilizes CMOS technology for high image quality and low power consumption.
  • Automatic Exposure Control (AEC): Automatically adjusts the exposure time for optimal image brightness.
  • Automatic Gain Control (AGC): Automatically adjusts the gain to maintain consistent image quality in varying lighting conditions.
  • Automatic White Balance (AWB): Automatically adjusts the color balance to ensure accurate color reproduction.
  • Programmable Controls: Offers programmable controls for various image parameters, allowing for customization and optimization.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.

Benefits

  • High-Quality Images: Delivers clear and detailed images with excellent color reproduction.
  • Low-Light Performance: Performs well in low-light conditions, capturing images with minimal noise.
  • Compact Size: Small form factor allows for easy integration into various devices.
  • Cost-Effective: Provides a cost-effective solution for image capture applications.
  • Ease of Integration: Simple interface and programmable controls facilitate easy integration into various systems.

Additional Details

The OV9640 typically operates with a supply voltage of 2.5V to 3.0V. It supports various output formats, including YCbCr and RGB. The sensor's frame rate can be adjusted depending on the application requirements. The specific lens requirements depend on the desired field of view and image quality. It's important to refer to the OmniVision datasheet for detailed electrical characteristics, timing diagrams, and application notes for proper implementation.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,505 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess