The OV7690 is a CameraChip™ solution from OmniVision Technologies that integrates a CMOS image sensor and image processor into a single chip. It's designed for mobile applications, offering a balance of image quality, low power consumption, and small size.
Applications
- Mobile phones
- Tablets
- Webcams
- Toys and educational devices
Features
- Compact size for integration into space-constrained devices
- Low power consumption for extended battery life
- Supports various output formats, including YUV and RGB
- Automatic image control functions: AEC, AGC, AWB
- Programmable controls for image quality adjustments
- Embedded image processing functions such as color processing, edge enhancement, and noise reduction
- Standard SCCB interface for control and data transfer
Benefits
- Enables high-quality image capture in mobile devices
- Extends battery life due to low power operation
- Simplified system design due to integrated image processing
- Automatic image control functions ensure consistent image quality
- Programmable controls allow customization for specific applications
- Compact size facilitates integration into small form factor devices
Additional Details
The OV7690 typically operates at low voltages (e.g., 1.8V analog, 1.5V digital, 2.8V I/O). It is often used in conjunction with a lens and associated optics to create a complete camera module. The sensor provides a resolution suitable for capturing still images and video in mobile applications. The SCCB interface allows for easy integration with a microcontroller or processor.