EN
  • EN
  • DE

OV7670-V24A

Part No OV7670-V24A
Manufacturer OmniVision Technologies Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OmniVision Technologies Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833151-OV7670-V24A
Ultra Librarian 3D Model Ultra Librarian OV7670-V24A CAD Model

Description

The OmniVision OV7670-V24A is a low-cost, low-voltage CMOS VGA color image sensor. It provides a complete camera-on-a-chip solution, featuring an integrated image processor and supporting various output formats. Designed for applications requiring simple video capture, the OV7670 offers a balance of performance and affordability.

Applications

  • Toys and Educational Devices: Integrated into low-cost cameras for children's toys and educational tools.
  • Embedded Vision Systems: Utilized in basic vision systems for object detection and tracking.
  • Hobbyist Projects: Employed in DIY projects involving image capture and processing.
  • Simple Surveillance Systems: Used in basic security cameras for monitoring applications.

Features

  • VGA Resolution: Captures images with a resolution of 640 x 480 pixels.
  • Low Power Consumption: Designed for efficient power usage in battery-powered devices.
  • Integrated Image Processing: Includes automatic exposure control (AEC) and automatic gain control (AGC).
  • Compact Size: Small form factor allows for easy integration into various applications.
  • Digital Video Port (DVP) Interface: Provides a standard interface for easy integration with processors and other devices.

Benefits

  • Cost-Effective Imaging: Offers a low-cost solution for basic image capture needs.
  • Simplified Integration: Integrated processing functions streamline the design process.
  • Versatile Applications: Suitable for a wide range of applications requiring simple video capture.
  • Easy to Use: Simple interface and controls make it easy to implement in various projects.

Additional Details

The OV7670-V24A utilizes a 1/6-inch optical format. It supports various output formats, including YUV422 and RGB565. The sensor also includes programmable controls for adjusting brightness and contrast. The operating temperature range is typically -20°C to +60°C. It is known for its compatibility with Arduino and other microcontrollers, making it popular in hobbyist and educational projects.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess