EN
  • EN
  • DE

OV7635

Part No OV7635
Manufacturer OmniVision Technologies Inc
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OmniVision Technologies Inc
Win Source Part Number 264486-OV7635
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OV7635 CAD Model

Description

The OV7635 is a CameraChip sensor from OmniVision Technologies Inc., designed for a wide range of imaging applications where size, power consumption, and cost are key considerations. It aims to provide an adequate level of image quality while maintaining a compact form factor suitable for integration into various devices.

Applications:

  • Mobile Phones: Used in older or low-end mobile phones for basic camera functionality.
  • Webcams: Integrated into webcams for video conferencing and image capture purposes.
  • Toys and Games: Employed in toys and gaming consoles for basic image and video capabilities.

Features:

  • Compact Size: Designed with a small footprint for easy integration into space-constrained devices.
  • Low Power Consumption: Optimised for energy efficiency, making it suitable for battery-powered applications.
  • Standard Interfaces: Supports common interfaces for easy connectivity and integration.

Benefits:

  • Cost-Effective Imaging: Offers a balance of performance and affordability for various applications.
  • Simplified Integration: Standard interfaces simplify design and development efforts.
  • Extended Battery Life: Low power consumption contributes to longer operating time in battery-powered devices.

For detailed technical specifications, including resolution, frame rate, and interface details, please refer to the official OmniVision OV7635 datasheet.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess