EN
  • EN
  • DE

OV3632

Part No OV3632
Manufacturer OmniVision Technologies Inc
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OmniVision Technologies Inc
Win Source Part Number 264447-OV3632
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OV3632 CAD Model

Description

The OmniVision OV3632 is a CameraChip™ sensor designed for mobile camera applications. This sensor offers a resolution of 3 megapixels, providing high-quality images and video in a compact and low-power package. With advanced features integrated, it ensures optimal performance in various lighting conditions, making it suitable for mobile devices where space and power are constrained.

Applications:

  • Mobile Phone Cameras: Primarily used as a camera sensor in mobile phones for capturing still images and videos.
  • Digital Still Cameras: Integrated into compact digital cameras requiring high resolution and low power consumption.
  • Security Cameras: Applied in security and surveillance systems for video capture.
  • Portable Devices: Suitable for integration into other portable devices needing camera functionality.

Features:

  • 3-Megapixel Resolution: Captures images at a resolution of 2048 x 1536 pixels.
  • OmniPixel3-HS™ Technology: Employs OmniVision’s high-sensitivity pixel technology for superior low-light performance.
  • Integrated Image Signal Processor (ISP): Includes an ISP for auto white balance, auto exposure, and color processing.
  • Digital Video Port (DVP) Interface: Offers a standard digital interface to facilitate integration with host processors.
  • Low Power Consumption: Designed to minimize power consumption, extending battery life in mobile devices.
  • Compact Form Factor: Small size enables easy integration into space-constrained applications.

Benefits:

  • High-Quality Imaging: Delivers clear and detailed images and video, enhancing the overall user experience.
  • Enhanced Low-Light Performance: Provides excellent image quality even in challenging lighting conditions due to OmniPixel3-HS™ technology.
  • Simplified System Integration: Integrated ISP and standard DVP interface streamline the development process.
  • Extended Battery Life: Low power consumption contributes to longer usage times in mobile and portable applications.
  • Cost-Effective Solution: Offers high performance at a competitive price point.

Additional Details:

The OV3632 supports various output formats, including YUV422 and RGB565. It typically operates at a voltage range of 2.8V for analog and 1.8V for digital. The sensor is controlled through a serial camera control bus (SCCB) interface, allowing for precise adjustment of image parameters. It also incorporates features to minimize image artifacts, such as fixed pattern noise and blooming, thereby improving overall image quality. Designed for seamless integration into mobile devices, the OV3632 meets the demands of modern imaging applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $14.4906
Agere Systems
Lowest to $3.2640
NEC-TOKIN
Multilayer Ceramic Capacitor (MLCC)
Need more? Email Us
NEC-TOKIN
Lowest to $0.1324
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Lowest to $58.7549
NVIDIA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9000 $66.5000
75+ $1.5593 $116.9475
115+ $1.5107 $173.7305
160+ $1.4611 $233.7760
205+ $1.4126 $289.5830
275+ $1.2670 $348.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess