EN
  • EN
  • DE

FMG-5320

Part No FMG-5320
Manufacturer Omega Engineering
Catalog Custom Parts (E - I)
Description Installation Fitting, Flow Meter, 2"FNPT;
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1108032-FMG-5320
Categories Custom Parts
Manufacturer Omega Engineering
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMG-5320 CAD Model

Description

The Omega Engineering FMG-5320 is a versatile flow meter designed for measuring the flow rate of various liquids and gases. It is a critical component in many industrial applications where precise monitoring and control of fluid flow are essential for process optimization and efficiency.

Applications

  • Chemical processing: Accurate measurement of chemical flow rates for reaction control and product consistency.
  • Water and wastewater treatment: Monitoring flow rates for efficient treatment and distribution.
  • HVAC systems: Measurement of chilled water or refrigerant flow for optimal system performance.
  • Pharmaceutical manufacturing: Ensuring precise fluid delivery in drug production processes.
  • Food and beverage industry: Measuring ingredient flow for consistent product quality and batch control.
  • Oil and gas: Flow measurement in pipelines and processing plants.

Features

  • Wide flow range: Capable of measuring a broad range of flow rates to accommodate diverse application needs.
  • High accuracy: Provides precise flow rate measurements for reliable process control.
  • Durable construction: Built with robust materials to withstand harsh industrial environments.
  • Easy installation: Designed for straightforward installation and integration into existing systems.
  • Digital display: Offers clear and convenient display of flow rate and total flow data.
  • Analog output: Provides an analog signal for integration with control systems and data loggers.
  • Communication protocols: Supports various communication protocols, enabling seamless data transfer and remote monitoring.

Benefits

  • Improved process control: Enables precise control of fluid flow for optimized production processes.
  • Enhanced efficiency: Helps minimize waste and reduce energy consumption through accurate flow measurement.
  • Reduced operating costs: Lowers maintenance costs due to the durable construction and reliable performance.
  • Increased product quality: Ensures consistent product quality by maintaining precise control over fluid flow.
  • Real-time monitoring: Provides real-time data on flow rates, allowing for immediate detection of anomalies and prompt corrective actions.
  • Data logging capabilities: Facilitates data logging and analysis for process optimization and regulatory compliance.

Additional Details

The FMG-5320 typically utilizes a turbine, paddlewheel, or other flow-sensing technology. The specific technology used may vary depending on the model and application requirements. It often includes a built-in temperature sensor for temperature compensation, ensuring accurate measurements even with varying fluid temperatures. Common materials of construction include stainless steel, brass, and plastics, chosen based on the compatibility with the fluid being measured. The flow meter is available with various connection types, such as threaded, flanged, or sanitary fittings, to facilitate easy integration with different piping systems.

Proper installation and calibration are essential for achieving the highest accuracy and reliability. Regular maintenance, including cleaning and inspection, is recommended to ensure long-term performance. The FMG-5320 is a valuable tool for any industry that requires precise and reliable flow measurement, enabling improved process control, enhanced efficiency, and reduced operating costs.

You May Also Be Interested in

Sierra Wireless
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
Microchip Technology
Need more? Email Us
Tianbo
Need more? Email Us
Hanrun
Lowest to $0.7534
Sony
Need more? Email Us
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
Hanrun
Lowest to $0.9938

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess