EN
  • EN
  • DE

MSM81C55-5R3

Part No MSM81C55-5R3
Manufacturer OKI/Metcal
Catalog OEM Parts (M - N)
Description IC Cmos Static Ram
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007030-MSM81C55-5R3
Categories OEM Parts(M-N)
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSM81C55-5R3 CAD Model

Description

The MSM81C55-5R3 is a programmable peripheral interface (PPI) chip manufactured by OKI/Metcal. This chip is designed to provide versatile I/O capabilities to microprocessor systems, enabling them to interface with a wide range of peripheral devices. It is essentially a parallel interface with various modes of operation to adapt to different application requirements.

Applications:

  • Parallel Printer Interfaces: Used to interface microprocessors with parallel printers.
  • Keyboard Interfaces: Interfaces keyboards with microprocessor systems.
  • Sensor Interfaces: Used to connect sensors and transducers to microprocessors.
  • Motor Control: Controls stepper motors and other types of motors.
  • General-Purpose I/O: Provides general-purpose I/O capabilities for a wide range of applications.

Features:

  • Three 8-Bit Ports: Provides three 8-bit parallel I/O ports (Port A, Port B, and Port C).
  • Programmable Modes: Offers different programmable modes for each port, allowing for flexible I/O configuration.
  • Bit Set/Reset Capability: Provides the ability to set or reset individual bits in Port C.
  • Interrupt Capability: Supports interrupt generation for asynchronous I/O operations.
  • Multiplexed Address/Data Bus: Uses a multiplexed address/data bus to reduce pin count.

Benefits:

  • Versatile I/O: Provides versatile I/O capabilities for interfacing with a wide range of peripheral devices.
  • Flexible Configuration: Offers flexible configuration options to adapt to different application requirements.
  • Reduced Pin Count: Reduces pin count by using a multiplexed address/data bus.
  • Interrupt Support: Supports interrupt generation for efficient asynchronous I/O operations.
  • Simplified Interface: Simplifies the interface between microprocessors and peripheral devices.

Additional Details:

The MSM81C55-5R3 typically operates with a 5V power supply and is compatible with various microprocessor families. Each of the three ports can be configured as either an input or an output port, depending on the application requirements. The chip also includes a control register that is used to configure the operating mode of each port. The multiplexed address/data bus requires external demultiplexing logic to separate the address and data signals. When designing with this chip, it's important to consider the timing requirements of the I/O operations to ensure proper data transfer.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Omron
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sunlord
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess