EN
  • EN
  • DE

MSM514400D-60SJDR1

Part No MSM514400D-60SJDR1
Manufacturer OKI/Metcal
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080439-MSM514400D-60SJDR1
Categories OEM Parts(M-N)
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSM514400D-60SJDR1 CAD Model

Description

The MSM514400D-60SJDR1 is a high-speed 4,194,304-bit Dynamic RAM (DRAM) organized as 4M x 1 bit, manufactured by OKI. It's designed for applications demanding high bandwidth and low latency memory access. The '-60' designation indicates a 60ns access time, making it suitable for performance-critical systems.

Applications

  • Main memory in embedded systems
  • High-performance computing applications
  • Video memory in graphics processing units (GPUs)
  • Digital imaging systems
  • Data acquisition and signal processing equipment

Features

  • Organization: 4,194,304 bits (4M x 1)
  • Access Time: 60ns
  • Power Supply Voltage: 5V
  • Package: SOJ (Small Outline J-lead)
  • Refresh: Standard DRAM refresh requirements
  • Operating Modes: Supports various operating modes for efficient memory management

Benefits

  • High Capacity: 4Mbit storage capacity allows for storing large amounts of data.
  • Fast Access Time: 60ns access time enables rapid data retrieval, improving system responsiveness.
  • Compact Footprint: SOJ package saves board space, enabling denser designs.
  • Reliable Performance: Designed for stable and reliable operation in demanding environments.
  • Cost-Effective: Provides a balance of performance and cost for a variety of memory applications.

Additional Details

The MSM514400D-60SJDR1 requires a 5V power supply and adherence to standard DRAM refresh protocols. Decoupling capacitors should be used to minimize noise on the power supply lines. Consult the datasheet for detailed timing specifications and operating characteristics. The SOJ package is suitable for surface mount assembly. The 'DR1' suffix may indicate a specific revision or packaging variant, so referring to the datasheet is crucial.

This DRAM part offers a good combination of speed and capacity, making it a popular choice for embedded systems requiring substantial memory resources. Proper thermal management may be necessary in high-performance applications. Always follow ESD precautions when handling this component.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess