The MSM514260E-60J3 is a 4M-bit Dynamic RAM (DRAM) organized as 1,048,576 words x 4 bits. Fabricated using OKI's advanced CMOS technology, this DRAM provides a combination of high speed and low power consumption. The 60ns access time makes it suitable for applications requiring fast memory access.
Applications
- Graphics memory in display adapters
- Cache memory in embedded systems
- Buffer memory in printers and scanners
- Memory for industrial controllers
- Storage in various electronic devices
Features
- High density: 4M-bit capacity
- Fast access time: 60ns
- Low power consumption: Active and standby modes
- Single 5V power supply
- TTL compatible inputs and outputs
- Refresh modes: Self-refresh, CAS-before-RAS refresh
- Package: SOJ (Small Outline J-lead) package
Benefits
- Improved system performance due to fast memory access
- Extended battery life in portable applications due to low power consumption
- Increased memory capacity within a compact design
- Easy integration with standard TTL logic
- Simplified refresh operation for efficient memory management
- Suitable for surface mount assembly due to the SOJ package
Technical Specifications
The MSM514260E-60J3 operates on a single 5V ± 10% power supply. It has a typical active power consumption of around 300mW and a standby power consumption of only a few milliwatts. The input and output levels are TTL compatible. The refresh cycle is typically 16ms. The operating temperature range is from 0°C to +70°C. The Small Outline J-leaded (SOJ) package allows for surface mounting on printed circuit boards.
The MSM514260E-60J3 is well-suited for applications where fast memory access and low power consumption are critical. Its high density and small package size make it ideal for space-constrained applications, while its TTL compatibility simplifies integration into existing systems. The x4 organization allows for efficient data transfer in systems using nibble-wide data paths.