The MSM51257CLL-70RS is a Dynamic Random Access Memory (DRAM) chip from OKI/Metcal. Designed for systems requiring reliable and cost-effective memory solutions, this component offers a balance of performance and storage capacity.
Applications:
- Older computer systems
- Embedded control systems
- Industrial equipment
- Telecommunications devices
- Consumer electronics
Features:
- 70ns access time, providing fast data retrieval.
- DRAM technology offering high density storage.
- Low power consumption for energy efficiency.
- TTL compatible inputs and outputs for simplified integration.
- RS package variant specifying particular packaging or testing.
Benefits:
- Improved system responsiveness due to rapid data access.
- Reduced power consumption, contributing to longer battery life or reduced energy costs.
- Simplified system integration with TTL compatibility.
- Dependable performance in various operating conditions.
- The RS package ensures specific quality or environmental standards are met.
The MSM51257CLL-70RS is suited for a variety of applications that require a combination of speed, density, and reliability. The RS suffix likely indicates adherence to specific quality control measures or environmental standards. This DRAM chip is commonly employed in systems that prioritize cost-effectiveness and dependable performance.
Technical Specifications:
- Access Time: 70ns
- Operating Voltage: Typically 5V
- Package Type: SOJ (Small Outline J-lead) or similar, indicated by RS
- Operating Temperature Range: Standard commercial temperature range