EN
  • EN
  • DE

MSM5117800D-60JSR1

Part No MSM5117800D-60JSR1
Manufacturer OKI/Metcal
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080424-MSM5117800D-60JSR1
Categories OEM Parts(M-N)
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSM5117800D-60JSR1 CAD Model

Description

The MSM5117800D-60JSR1 is a high-performance Dynamic Random Access Memory (DRAM) chip produced by OKI/Metcal. It's engineered to provide fast and reliable data storage for a variety of applications. This component is an upgrade over previous models, offering improvements in speed and efficiency.

Applications:

  • Main memory in older computer systems
  • Graphics cards requiring fast memory access
  • Embedded systems needing reliable RAM
  • Cache memory for processors
  • Industrial control systems

Features:

  • High-speed data access with a 60ns access time.
  • DRAM technology for high storage density.
  • JSR1 package variant, likely indicating specific packaging or testing standards.
  • Low power consumption for energy efficiency.
  • TTL compatible inputs and outputs.

Benefits:

  • Improved system responsiveness due to fast memory access.
  • Reduced power consumption, contributing to longer battery life or lower operating costs.
  • Easy integration into existing designs with TTL compatibility.
  • High storage density allows for more data to be stored in a smaller footprint.
  • Reliable performance in demanding environments.

The MSM5117800D-60JSR1 offers a balance of speed, capacity, and reliability. It's often utilized in systems requiring dependable memory performance. The specific JSR1 designation may indicate adherence to certain quality control or environmental standards. This DRAM is designed to be a drop-in replacement for older memory chips, simplifying upgrades and maintenance.

Technical Specifications:

  • Access Time: 60ns
  • Operating Voltage: Typically 5V
  • Package Type: DIP (Dual In-line Package) or similar
  • Operating Temperature Range: Standard commercial temperature range

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Fairchild/ON Semiconductor
Need more? Email Us
Sunlord
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Omron
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess