EN
  • EN
  • DE

MSM5117400F-60TS-K

Part No MSM5117400F-60TS-K
Manufacturer OKI/Metcal
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831647-MSM5117400F-60TS-K
Ultra Librarian 3D Model Ultra Librarian MSM5117400F-60TS-K CAD Model

Description

The MSM5117400F-60TS-K is a 4M-bit dynamic RAM (DRAM) manufactured by OKI/Metcal. It's organized as 4,194,304 words × 1 bit. This DRAM offers high-speed access and is suitable for various applications where temporary data storage is needed.

Applications:

  • Memory modules in computers and embedded systems
  • Video memory in graphics cards
  • Cache memory in processors
  • Digital signal processing (DSP) systems
  • Networking equipment

Features:

  • Access Time: 60 ns
  • Organization: 4,194,304 words × 1 bit
  • Power Supply Voltage: 5V
  • Refresh: Self Refresh
  • Package: SOJ (Small Outline J-lead)
  • Low Power Consumption

Benefits:

  • High Speed: The 60ns access time enables rapid data retrieval and storage, crucial for real-time applications.
  • Large Capacity: The 4M-bit density allows storage of significant amounts of data, reducing the need for frequent memory swapping.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered devices and energy-efficient systems.
  • Easy Integration: The SOJ package simplifies board assembly and reduces manufacturing costs.
  • Reliable Performance: Designed for stable and consistent operation, ensuring data integrity and system stability.

Technical Specifications:

The MSM5117400F-60TS-K operates with a 5V power supply and has a typical operating current of around 50mA. It uses a multiplexed address input, reducing the number of address pins required. The device utilizes a refresh mechanism to retain data, typically involving a self-refresh mode for low-power standby operation. It is packaged in a standard SOJ package suitable for surface mount technology. The operating temperature range is typically 0°C to 70°C.

The DRAM is fabricated using advanced CMOS technology, ensuring low power consumption and high reliability. It's commonly used in older computer systems, embedded controllers, and other applications that require relatively high speed and moderate memory capacity. This part offers a good balance of performance, power consumption, and cost, making it a popular choice for many legacy applications.

In summary, the MSM5117400F-60TS-K is a reliable and efficient 4M-bit DRAM ideal for applications requiring fast access and moderate memory capacity. Its low power consumption and ease of integration make it a versatile component for various electronic systems.

You May Also Be Interested in

Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess