EN
  • EN
  • DE

MSM4001RS

Part No MSM4001RS
Manufacturer OKI/Metcal
Catalog HOT - SALES and EOL Components (M)
Description Low-power microcontroller unit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OKI/Metcal
Win Source Part Number 241537-MSM4001RS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSM4001RS CAD Model

Description

The MSM4001RS is a high-performance, low-power consumption monolithic microwave integrated circuit (MMIC) amplifier manufactured by OKI/Metcal. It is designed for use in a wide range of microwave applications, including radar, communications, and test and measurement equipment.

The MSM4001RS features a wide bandwidth of 0.1 to 20 GHz, a high gain of 20 dB, and a low noise figure of 2.5 dB. It is also very linear, with a typical third-order intercept point (IP3) of 30 dBm.

The MSM4001RS is available in a small, surface-mount package, making it ideal for use in space-constrained applications. It is also very rugged and reliable, making it suitable for use in harsh environments.

Applications:

  • Radar
  • Communications
  • Test and measurement equipment
  • Electronic warfare
  • Space and satellite communications
  • Military and defense applications

Features:

  • Wide bandwidth (0.1 to 20 GHz)
  • High gain (20 dB)
  • Low noise figure (2.5 dB)
  • Very linear (IP3 of 30 dBm)
  • Small, surface-mount package
  • Rugged and reliable

Benefits:

  • Increased performance
  • Reduced power consumption
  • Reduced size and weight
  • Improved reliability

Specifications:

  • Frequency range: 0.1 to 20 GHz
  • Gain: 20 dB
  • Noise figure: 2.5 dB
  • IP3: 30 dBm
  • Supply voltage: 5 V
  • Current consumption: 10 mA
  • Package: 16-lead QFN

Conclusion:

The MSM4001RS is a high-performance, low-power consumption MMIC amplifier that is ideal for use in a wide range of microwave applications. It features a wide bandwidth, high gain, low noise figure, and excellent linearity. It is also very rugged and reliable, making it suitable for use in harsh environments.

Example Applications:

  • The MSM4001RS can be used in a radar system to amplify the transmitted signal and the received echo signal. This can help to improve the range and sensitivity of the radar system.
  • The MSM4001RS can also be used in a communications system to amplify the transmitted signal and the received signal. This can help to improve the range and reliability of the communications system.
  • The MSM4001RS can also be used in a test and measurement system to amplify the signal being measured. This can help to improve the accuracy and sensitivity of the test and measurement system.

The MSM4001RS is a versatile and powerful MMIC amplifier that can be used in a wide range of microwave applications. It is ideal for use in systems where high performance, low power consumption, and ruggedness are important.

You May Also Be Interested in

Agere Systems
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
Lowest to $2.9349
ESMT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
Need more? Email Us
EliteMT
Lowest to $1.3456
Omron
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess