EN
  • EN
  • DE

OZ9998BRN-A1-0-TR

Part No OZ9998BRN-A1-0-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 265052-OZ9998BRN-A1-0-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ9998BRN-A1-0-TR CAD Model

Description

The OZ9998BRN-A1-0-TR is a high-efficiency and high-performance LED backlight controller manufactured by O2Micro. It is designed to drive LED backlights for LCD panels, offering precise control and dimming capabilities to optimize display quality and power consumption. This controller is commonly used in a variety of display applications requiring efficient LED driving solutions.

Applications:

  • LCD TVs
  • LCD Monitors
  • Notebook Displays
  • Automotive Displays
  • Industrial Displays

Features:

  • High-Efficiency DC-DC Converter: Integrated converter optimizes power usage and reduces heat dissipation.
  • Wide Input Voltage Range: Suitable for a variety of power supply configurations.
  • Precise LED Current Control: Ensures consistent brightness and color across the display.
  • PWM Dimming: Offers accurate and flexible brightness control.
  • Over-Voltage Protection (OVP): Protects the LED backlight from voltage spikes.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Short-Circuit Protection (SCP): Safeguards the controller and LED backlight from short circuits.
  • Open-Circuit Protection: Prevents damage from open circuits.
  • Thermal Shutdown Protection: Shuts down the controller in the event of overheating.

Benefits:

  • Improved Display Quality: Precise current control ensures consistent brightness and color uniformity.
  • Reduced Power Consumption: High-efficiency conversion minimizes energy waste, leading to longer battery life in portable devices and lower energy bills.
  • Enhanced System Reliability: Comprehensive protection features prevent damage from various fault conditions.
  • Flexible Dimming Control: PWM dimming allows for fine-tuning of brightness levels to suit different viewing environments.
  • Simplified System Design: Integrated features reduce the need for external components, simplifying board layout and reducing overall system cost.
  • Extended LED Lifespan: Precise control of LED current and voltage helps to prolong the lifespan of the LED backlight.

Additional Details:

The OZ9998BRN-A1-0-TR utilizes advanced control algorithms to optimize LED current regulation and dimming performance. It incorporates a robust set of protection features to ensure reliable operation in demanding environments. The device is available in a compact package, making it suitable for space-constrained applications.

Specific technical specifications, such as input voltage range, output current capabilities, and dimming frequency, are typically detailed in the manufacturer's datasheet. Designers should consult the datasheet for complete and accurate information before integrating the OZ9998BRN-A1-0-TR into their systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7394 $60.8790
85+ $1.4276 $121.3460
130+ $1.3825 $179.7250
175+ $1.3386 $234.2550
225+ $1.2936 $291.0600
300+ $1.1596 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess