EN
  • EN
  • DE

OZ9976GN-C-0-TR

Part No OZ9976GN-C-0-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 265022-OZ9976GN-C-0-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ9976GN-C-0-TR CAD Model

Description

The OZ9976GN-C-0-TR is a highly integrated LED backlight controller from O2Micro. It is designed to drive LED backlights in LCD panels across various applications, offering efficient power conversion, precise dimming control, and comprehensive protection features for reliable and high-performance LED backlighting solutions.

Applications:

  • LCD TVs
  • LCD Monitors
  • Notebook Computers
  • Industrial Displays

Features:

  • High-Efficiency DC-DC Converter: The OZ9976GN-C-0-TR features a high-efficiency DC-DC converter, minimizing power loss and maximizing the overall efficiency of the LED backlight system.
  • Wide Input Voltage Range: This controller supports a broad input voltage range, making it suitable for various power supply configurations.
  • PWM Dimming Control: Offers precise PWM dimming control, enabling accurate adjustment of the LED backlight brightness.
  • Comprehensive Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), short-circuit protection (SCP), and over-temperature protection (OTP) to safeguard the LED backlight system.
  • Adaptive Boost Control: Dynamically adjusts the boost voltage to optimize LED current regulation and efficiency.
  • Open/Short LED Protection: Detects and protects against open or short LED conditions, enhancing system reliability.

Benefits:

  • Improved Energy Efficiency: The high-efficiency DC-DC converter and adaptive boost control contribute to significant energy savings.
  • Enhanced Display Quality: Precise PWM dimming control allows for accurate brightness adjustment and improved display quality.
  • Increased System Reliability: Built-in protection features safeguard the LED backlight system against potential damage, resulting in increased system reliability.
  • Reduced Component Count: The high level of integration minimizes the need for external components, simplifying the design and reducing the overall cost.
  • Simplified Design: The OZ9976GN-C-0-TR simplifies the design process with its integrated features and control functions.

Additional Details:

The OZ9976GN-C-0-TR is typically available in a compact package suitable for space-constrained applications. It operates over a specified temperature range, ensuring reliable performance in various environments. It is designed to minimize EMI (Electromagnetic Interference) to prevent interference with other electronic components. The controller also complies with relevant industry standards for safety and performance.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Lowest to $35.9055
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess