EN
  • EN
  • DE

OZ9970GN-B-0-TR

Part No OZ9970GN-B-0-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 265017-OZ9970GN-B-0-TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian OZ9970GN-B-0-TR CAD Model

Description

The OZ9970GN-B-0-TR is a highly integrated and efficient LED backlight controller manufactured by O2Micro. It is designed to drive LED backlights for LCD panels in various applications. This controller integrates numerous features to achieve high performance, reliability, and cost-effectiveness in LED backlight solutions.

Applications:

  • LCD TVs
  • LCD Monitors
  • Notebook Computers
  • Other LED Backlit Display Applications

Features:

  • High-Efficiency DC-DC Converter: The OZ9970GN-B-0-TR incorporates a highly efficient DC-DC converter to minimize power loss and maximize the overall efficiency of the LED backlight system.
  • Wide Input Voltage Range: This controller supports a wide input voltage range, making it suitable for various power supply configurations.
  • PWM Dimming Control: It offers precise PWM dimming control, enabling accurate adjustment of the LED backlight brightness.
  • Built-in Protection Features: The OZ9970GN-B-0-TR includes comprehensive protection features such as over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP) to safeguard the LED backlight system against potential damage.
  • Adaptive Boost Control: This feature automatically adjusts the boost voltage to optimize LED current regulation and efficiency.
  • Open/Short LED Protection: It detects and protects against open or short LED conditions, enhancing system reliability.

Benefits:

  • Improved Energy Efficiency: The high-efficiency DC-DC converter and adaptive boost control contribute to significant energy savings.
  • Enhanced Display Quality: Precise PWM dimming control allows for accurate brightness adjustment and improved display quality.
  • Increased System Reliability: Built-in protection features safeguard the LED backlight system against potential damage, resulting in increased system reliability.
  • Reduced Component Count: The high level of integration minimizes the need for external components, simplifying the design and reducing the overall cost.
  • Simplified Design: The OZ9970GN-B-0-TR simplifies the design process with its integrated features and control functions.

Additional Details:

The OZ9970GN-B-0-TR is typically available in a compact package, suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliable performance in diverse environments. Its design emphasizes low EMI (Electromagnetic Interference) to minimize interference with other electronic components in the system. The controller is also designed to comply with various industry standards for safety and performance.

You May Also Be Interested in

NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Lowest to $35.9055
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess