EN
  • EN
  • DE

OZ9958ISN

Part No OZ9958ISN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264992-OZ9958ISN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ9958ISN CAD Model

Description

The OZ9958ISN is a highly integrated LED backlight controller from O2Micro, primarily utilized in driving LED backlights for LCD panels. Typical applications include LCD panels in notebook computers, LCD monitors, and LCD TVs. This controller is designed to optimize power consumption while maintaining a consistent level of brightness and excellent image quality across various operating conditions.

Applications

  • LCD panels in Notebook computers
  • LCD Monitors
  • LCD TVs
  • General LED Backlight Applications

Features

  • High Efficiency: Designed for high power conversion efficiency to minimize energy waste and reduce heat generation.
  • PWM Dimming Control: Incorporates precise PWM dimming control for accurate brightness adjustment and flicker-free display.
  • Comprehensive Protection Features: Equipped with over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) to enhance system reliability and protect against component damage.
  • Integrated Gate Driver: Simplifies the design process and reduces external component count with an integrated gate driver for external MOSFETs.
  • Adaptive Boost Control: Dynamically adjusts the boost voltage to ensure optimal LED current regulation and maximize efficiency.
  • Wide Input Voltage Range: Supports a wide range of input voltages to accommodate various power supply configurations.
  • Low Startup Current: Designed with minimal startup current to decrease stress on the power supply and ensure reliable operation.
  • Analog and Digital Dimming: Supports both analog and digital dimming methods, allowing flexibility in implementing brightness control schemes.

Benefits

  • Improved Energy Efficiency: Reduces power consumption and prolongs battery life in portable devices.
  • Enhanced Display Quality: Provides stable and flicker-free brightness control, ensuring a superior viewing experience.
  • Increased System Reliability: Offers robust protection features that safeguard against common electrical faults, thus enhancing the overall durability of the display system.
  • Simplified Design: The integration of key components reduces the need for external circuitry, simplifying the design and lowering overall costs.
  • Versatile Application: Suitable for a wide array of LCD panel sizes and backlight configurations, making it an adaptable choice for various display applications.
  • Precise Brightness Control: Allows for precise and responsive brightness adjustments, catering to user preferences and adapting to ambient lighting conditions.

Additional Details

The OZ9958ISN typically works in conjunction with an external MOSFET to efficiently drive the LED backlight string. Its adaptive boost control algorithm ensures that the voltage supplied to the LEDs is optimized to maintain the desired current, thereby maximizing efficiency. The protection features are essential for preventing damage to the LEDs and other components in the event of any fault conditions. Furthermore, its compact package and minimal external component requirements make it suitable for space-constrained applications. The IC often employs a current-mode control scheme to provide stable and accurate regulation of the LED current. It also includes built-in features to minimize audible noise and electromagnetic interference (EMI), enhancing the overall performance and reliability of the display system.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Samsung
Need more? Email Us
Samsung
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess