EN
  • EN
  • DE

OZ9938CN

Part No OZ9938CN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264962-OZ9938CN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ9938CN CAD Model

Description

The OZ9938CN is a highly integrated and efficient backlight controller designed for driving Cold Cathode Fluorescent Lamps (CCFLs) in LCD panel applications. Manufactured by O2Micro, this controller is engineered to provide stable and reliable performance, ensuring optimal display quality and extended lifespan for LCD panels.

Applications:

  • LCD Monitors
  • LCD TVs
  • Notebook Computers
  • Automotive Displays

Features:

  • High Efficiency: Optimized for efficient power conversion, minimizing energy waste and heat generation.
  • Integrated Protection: Includes comprehensive protection features such as over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP).
  • Wide Dimming Range: Supports a wide range of dimming control, allowing for precise adjustment of display brightness.
  • Open/Short Lamp Detection: Detects and responds to open or short lamp conditions, preventing damage to the backlight system.
  • Burst Mode Operation: Operates in burst mode at low dimming levels to improve efficiency and reduce power consumption.
  • Low Startup Voltage: Requires a low startup voltage for reliable operation even with varying input voltage conditions.
  • External Synchronization: Can be synchronized with other devices to minimize noise and interference in the system.

Benefits:

  • Enhanced Display Quality: Provides stable and consistent CCFL driving, resulting in improved brightness uniformity and color accuracy.
  • Increased System Reliability: Integrated protection features safeguard the LCD panel and backlight system, extending their lifespan.
  • Reduced Power Consumption: High efficiency design minimizes power consumption, contributing to energy savings and reduced operating costs.
  • Simplified Design: Integration of multiple functions reduces the number of external components required, simplifying the design process and lowering BOM costs.
  • Improved Thermal Management: Lower power dissipation leads to improved thermal management, enhancing the overall stability of the system.

Additional Details:

The OZ9938CN is designed to operate with a wide input voltage range, making it adaptable to various power supply configurations. Its compact package allows for easy integration into space-constrained applications. This controller utilizes advanced control algorithms to ensure stable lamp current and voltage, which are critical for maintaining consistent display performance. The comprehensive protection features and robust design make it a reliable choice for demanding LCD backlight applications, providing enhanced performance and longevity.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess