The OZ9926SN-B1 is a highly integrated and efficient LED backlight controller designed by O2Micro for LCD displays. It's engineered to drive multiple LED strings with precise current control, ensuring uniform brightness and optimal power efficiency. The 'SN' likely indicates a specific feature set or generation, 'B1' represents a particular revision.
Applications:
- LCD TVs
- LCD Monitors (especially large screen)
- Commercial Displays
- Industrial Displays
Features:
- Multi-Channel LED Driver: Drives multiple LED strings with independent current control.
- High Efficiency: Minimizes power losses for energy-efficient operation.
- Advanced Dimming Control: Supports PWM and analog dimming for precise brightness adjustment.
- Adaptive Boost Control: Dynamically adjusts the boost voltage to optimize LED current regulation and efficiency.
- Comprehensive Protection Features: Includes over-voltage, over-current, short-circuit, and over-temperature protection.
Benefits:
- Uniform Brightness: Independent current control ensures consistent brightness across the entire display.
- Energy Savings: High efficiency operation reduces power consumption and extends battery life.
- Enhanced Display Quality: Precise dimming control allows for optimal viewing experience in various lighting conditions.
- Robust Protection: Comprehensive protection features prevent damage and ensure reliable operation.
- Simplified Design: Integrated features reduce component count and simplify the design process.
The OZ9926SN-B1 utilizes a sophisticated control algorithm to regulate the current in each LED string, compensating for variations in LED forward voltage and temperature. This ensures uniform brightness even with LEDs from different batches or operating under different conditions. The adaptive boost control dynamically adjusts the boost voltage based on the LED string voltages, minimizing power losses and maximizing efficiency.
The controller's protection features are designed to prevent damage from a variety of fault conditions. Over-voltage protection clamps the output voltage to a safe level, preventing damage to the LEDs. Over-current protection limits the current flowing through the LEDs, preventing overheating. Short-circuit protection shuts down the controller if a short circuit is detected. Over-temperature protection shuts down the controller if it exceeds a safe operating temperature.