EN
  • EN
  • DE

OZ9918ESN

Part No OZ9918ESN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264920-OZ9918ESN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ9918ESN CAD Model

Description

The OZ9918ESN is a highly integrated and efficient controller IC designed by O2Micro for driving Cold Cathode Fluorescent Lamps (CCFLs) in LCD backlighting applications. It's commonly used in LCD monitors, LCD TVs, and notebook computers to provide stable and efficient power to the CCFLs.

Applications

  • LCD Monitors
  • LCD TVs
  • Notebook Computers
  • Portable DVD Players
  • CCFL Backlit Displays

Features

  • High Efficiency: Optimized for high power conversion efficiency, minimizing energy waste and heat generation.
  • Wide Input Voltage Range: Supports a broad range of input voltages, providing flexibility in various system designs.
  • Brightness Control: Offers precise and adjustable brightness control, allowing for dynamic adjustment of backlight intensity.
  • Built-in Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) to safeguard against potential damage to the IC and the CCFLs.
  • Soft-Start Function: Incorporates a soft-start function to minimize stress on components during startup and extend the lifespan of the CCFLs.
  • PWM Dimming Control: Utilizes Pulse-Width Modulation (PWM) for dimming control, enabling a wide dimming range with stable performance.
  • Open Lamp Protection: Detects open lamp conditions and shuts down the driver to prevent damage.
  • Supports both push-pull and half-bridge topologies.

Benefits

  • Energy Efficiency: Reduces power consumption, resulting in lower energy costs and extended battery life in portable devices.
  • Improved Display Performance: Provides stable and flicker-free backlighting, leading to enhanced image quality.
  • Enhanced System Reliability: Integrated protection features minimize the risk of component failure and ensure long-term reliability of the display system.
  • Simplified Design: Reduces the need for external components, simplifying circuit design and lowering overall system costs.
  • Precise Brightness Control: Allows for fine-tuning of backlight intensity to optimize viewing experience in different environments.

Additional Details

The OZ9918ESN is typically implemented in a push-pull or half-bridge inverter configuration to generate the high-voltage AC waveform needed to drive CCFLs. It integrates control and drive circuits for stable and efficient operation. The protection features (OVP and OCP) are critical for protecting the CCFLs and other components. The PWM dimming allows a wide dimming range, adjustable for optimal viewing in various lighting. The soft-start function minimizes stress during CCFL ignition, prolonging their lifespan. Open lamp detection prevents damage to the inverter if a CCFL fails. This IC is popular in space-constrained, high-efficiency applications such as notebook computers and slim LCD monitors, and portable DVD players.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess