EN
  • EN
  • DE

OZ9910AGN-02-LF

Part No OZ9910AGN-02-LF
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264905-OZ9910AGN-02-LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ9910AGN-02-LF CAD Model

Description

The OZ9910AGN-02-LF is a high-performance Cold Cathode Fluorescent Lamp (CCFL) controller IC designed by O2Micro for LCD backlight applications. Commonly used in LCD monitors, LCD TVs, and notebook computers, this controller offers efficient and reliable power to CCFL lamps. The integrated protection features and adjustable settings make it a versatile solution for various display applications.

Applications

  • LCD Monitors
  • LCD TVs
  • Notebook LCD Panels
  • Industrial LCD Displays

Features

  • High Efficiency: Optimized for efficient power conversion, minimizing energy waste and extending battery life in portable applications.
  • CCFL Driver: Specifically designed for driving CCFL lamps, providing stable and reliable operation.
  • Integrated Protection: Includes Over-Voltage Protection (OVP), Over-Current Protection (OCP), and Short-Circuit Protection (SCP) to protect the device and the CCFL lamp from damage.
  • Adjustable Frequency: Allows for fine-tuning of the operating frequency to optimize performance and minimize interference.
  • Burst Mode Operation: Supports burst mode operation for improved efficiency at low dimming levels.
  • Analog and PWM Dimming Control: Provides both analog and PWM dimming control for flexible brightness adjustment.
  • Open Lamp Protection: Detects and protects against open lamp conditions, preventing damage to the inverter circuit.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable applications.
  • Enhanced Reliability: Integrated protection features ensure stable and reliable operation, reducing the risk of damage and downtime.
  • Precise Brightness Control: Flexible dimming control options allow for precise adjustment of the LCD panel brightness.
  • Simplified Design: Reduces the number of external components required, simplifying the design and reducing the overall cost.
  • Robust Protection: Safeguards the device and the CCFL lamp from various fault conditions, ensuring long-term reliability.

Additional Details

The OZ9910AGN-02-LF typically operates with a wide input voltage range to suit different power sources. The device regulates voltage and current to the CCFL lamp using PWM (Pulse Width Modulation), ensuring stable operation under varying conditions. The adjustable frequency feature optimizes the circuit for specific lamp characteristics and operating environments. The integrated protection features (OVP, OCP, SCP) are critical for device and CCFL lamp safety. Burst mode operation enhances efficiency at low dimming levels by reducing switching losses. The integration of both analog and PWM dimming controls allows for more flexibility in brightness adjustment. A soft-start function minimizes stress during startup. The -LF suffix indicates that this part is lead-free. The OZ9910AGN-02-LF is a versatile and dependable CCFL controller, perfect for many LCD backlighting applications. Its package type is generally SOP (Small Outline Package).

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Lowest to $35.9055
EPCOS (TDK)
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess