EN
  • EN
  • DE

OZ9907EGN

Part No OZ9907EGN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264898-OZ9907EGN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ9907EGN CAD Model

Description

The OZ9907EGN is a Cold Cathode Fluorescent Lamp (CCFL) controller IC designed by O2Micro, primarily used for LCD backlight applications. It's commonly found in LCD monitors, LCD TVs, and notebook computers. This controller is designed to provide efficient and reliable power to CCFL lamps, with integrated protection features to ensure stable operation.

Applications

  • LCD Monitors
  • LCD TVs
  • Notebook LCD Panels
  • Industrial LCD Displays

Features

  • High Efficiency: Designed for efficient power conversion to minimize energy waste and extend battery life in portable devices.
  • CCFL Driver: Specifically tailored for driving CCFL lamps, providing stable and reliable operation.
  • Integrated Protection: Includes Over-Voltage Protection (OVP), Over-Current Protection (OCP), and Short-Circuit Protection (SCP) to protect the device and the CCFL lamp from damage.
  • Adjustable Frequency: Allows for fine-tuning of the operating frequency to optimize performance and minimize interference.
  • Analog Dimming Control: Provides smooth and linear dimming control for adjusting the brightness of the LCD panel.
  • Open Lamp Protection: Detects and protects against open lamp conditions, preventing damage to the inverter circuit.
  • Soft-Start Function: Minimizes inrush current during startup, improving the reliability of the system.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable applications.
  • Enhanced Reliability: Integrated protection features ensure stable and reliable operation, reducing the risk of damage and downtime.
  • Precise Brightness Control: Analog dimming control allows for precise adjustment of the LCD panel brightness, providing a comfortable viewing experience.
  • Simplified Design: Reduces the number of external components required, simplifying the design and reducing the overall cost.
  • Robust Protection: Safeguards the device and the CCFL lamp from various fault conditions, ensuring long-term reliability.

Additional Details

The OZ9907EGN operates within a specific input voltage range, typically between 3V and 5V. It utilizes a PWM (Pulse Width Modulation) control scheme to regulate the voltage and current supplied to the CCFL lamp. This ensures stable and efficient operation across varying input voltages and load conditions. The adjustable frequency feature allows for optimization of the circuit for specific lamp characteristics. Integrated protection features, such as over-voltage and over-current protection, are crucial for preventing damage to the device and the CCFL lamp. The soft-start function minimizes stress on components during startup, contributing to improved system reliability. The OZ9907EGN is a reliable and versatile CCFL controller IC suitable for a wide array of LCD backlighting applications. The device often comes in a small outline package (SOP) to save board space.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess