EN
  • EN
  • DE
  • IT

OZ9902CGN

Part No OZ9902CGN
Manufacturer O2MICRO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer O2MICRO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833208-OZ9902CGN
Ultra Librarian 3D Model Ultra Librarian OZ9902CGN CAD Model

Description

The OZ9902CGN is a high-efficiency and cost-effective Pulse Width Modulation (PWM) controller designed for driving Cold Cathode Fluorescent Lamps (CCFLs) in LCD backlighting applications. It's manufactured by O2Micro and known for its ability to provide stable and reliable power to CCFL inverters.

Applications

  • LCD Monitors
  • LCD TVs
  • Notebook computers
  • Other CCFL-backlit displays

Features

  • High Efficiency PWM Control: Optimizes power conversion for CCFL driving.
  • Integrated Protection Features: Includes over-voltage, over-current, and short-circuit protection to ensure reliability.
  • Wide Input Voltage Range: Accommodates a variety of power supply configurations.
  • Adjustable Dimming Control: Enables brightness adjustment for optimal viewing experience.
  • Low Startup Voltage: Facilitates quick and reliable lamp ignition.
  • Compact Package: Space-saving design suitable for integration into small form factor devices.

Benefits

  • Improved LCD Display Performance: Provides stable and efficient power to CCFLs, resulting in consistent brightness and color accuracy.
  • Enhanced System Reliability: Protection features prevent damage from electrical faults, extending the lifespan of the LCD panel and inverter.
  • Lower Power Consumption: High-efficiency PWM control minimizes energy waste, reducing operating costs and environmental impact.
  • Simplified Design and Integration: Compact package and integrated features simplify the design process and reduce component count.
  • Flexible Brightness Control: Adjustable dimming allows users to customize the display brightness to their preference and ambient lighting conditions.

Additional Details

The OZ9902CGN typically operates with an external MOSFET to drive the CCFL transformer. It includes a soft-start function to limit inrush current during startup, preventing stress on the components. The device utilizes frequency modulation for dimming control and offers excellent lamp current regulation. Detailed specifications, including operating voltage range, switching frequency, and protection thresholds, are available in the manufacturer's datasheet.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0839 $54.1950
100+ $1.0140 $101.4000
155+ $0.9791 $151.7605
220+ $0.9091 $200.0020
290+ $0.8742 $253.5180
360+ $0.8392 $302.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,090 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess