The OZ964ISN-C-0 is a highly integrated Cold Cathode Fluorescent Lamp (CCFL) controller, designed by O2Micro for LCD backlighting applications. It provides precise and efficient control of CCFL lamps, contributing to optimal performance and reliability in various display devices.
Applications
- LCD Monitors
- LCD TVs
- Notebook Displays
- Industrial LCD Panels
Features
- High Efficiency CCFL Backlight Controller
- PWM Dimming Control for Precise Brightness Adjustment
- Integrated Overvoltage Protection (OVP), Overcurrent Protection (OCP), and Short Circuit Protection (SCP)
- Soft Start Functionality to Minimize Lamp Stress
- Burst Mode Operation for Low Power Consumption
- Precise Lamp Current and Voltage Regulation
Benefits
- Extended Lamp Life due to Controlled Start-up and Operation
- Reduced Power Consumption and Improved Energy Efficiency
- Enhanced System Reliability with Built-in Protection Features
- Superior Display Quality with Stable Brightness and Color Uniformity
- Flexible Dimming Control for Optimal User Experience
Additional Details
The OZ964ISN-C-0 employs Pulse-Width Modulation (PWM) dimming to accurately control the lamp's brightness, allowing for a wide dimming range. Its integrated protection features safeguard the CCFL and the controller itself from potential damage caused by overvoltage, overcurrent, or short circuits. The soft-start functionality reduces stress on the lamp during start-up, thus extending its operational life. Burst mode operation further enhances power efficiency, especially at lower brightness levels. The OZ964 series is well-regarded for its robust performance and comprehensive protection capabilities, making it a popular choice for LCD backlighting applications. External components, such as a MOSFET and a transformer, are required to complete the CCFL driver circuit. The part number suffix likely indicates specific packaging details. Consult the datasheet for detailed electrical characteristics and application circuit examples. Precise lamp current and voltage regulation ensure consistent brightness and color across the display.