EN
  • EN
  • DE

OZ523GN

Part No OZ523GN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264649-OZ523GN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ523GN CAD Model

Description

The OZ523GN is a power management integrated circuit (PMIC) designed by O2Micro. It's typically used in LED lighting applications, specifically for driving LED backlights in LCD panels and general lighting systems. Its function is to regulate the current and voltage supplied to the LEDs, ensuring stable and efficient operation.

Applications

  • LCD TV Backlights: Drives the LED backlights in LCD televisions.
  • LCD Monitor Backlights: Used in LED backlighting systems for computer monitors.
  • General LED Lighting: Can be implemented in various general lighting applications requiring precise LED current control.
  • Portable Displays: Suitable for smaller displays in portable devices like tablets and handheld gaming consoles.

Features

  • High Efficiency: Designed to minimize power loss and maximize efficiency in LED driving circuits.
  • PWM Dimming Control: Supports Pulse-Width Modulation (PWM) dimming for precise brightness control.
  • Over-Voltage Protection (OVP): Includes protection circuitry to prevent damage from excessive voltage.
  • Over-Current Protection (OCP): Implements over-current protection to limit current and prevent LED burnout.
  • Short-Circuit Protection (SCP): Features short-circuit protection to protect the IC and LEDs from damage during short-circuit events.
  • Under-Voltage Lockout (UVLO): UVLO feature prevents operation at low voltages, ensuring stable performance.

Benefits

  • Stable LED Brightness: Provides stable and consistent LED brightness across a range of input voltages and operating conditions.
  • Extended LED Lifespan: Protection features like OVP, OCP, and SCP help extend the lifespan of the LEDs.
  • Precise Dimming Control: PWM dimming allows for precise and smooth brightness adjustments.
  • Improved Power Efficiency: High efficiency operation reduces power consumption and heat dissipation.
  • Compact Design: Integrated design minimizes the required PCB space.

Additional Details

The OZ523GN often requires external components such as inductors, capacitors, and resistors to form a complete LED driver circuit. The specific values of these components depend on the application requirements and the number of LEDs being driven. Datasheets typically provide detailed information on recommended component values and circuit configurations. The IC's operating frequency is another important parameter that affects the efficiency and performance of the LED driver. Proper thermal management is crucial to prevent overheating and ensure reliable operation. It is recommended to consult the official datasheet from O2Micro for detailed specifications, application notes, and safety guidelines.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess