EN
  • EN
  • DE

UJA1076ATW/3V3/1J

Part No UJA1076ATW/3V3/1J
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 32HTSSOP / Automotive Interface 32-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Applications Automotive
Interface SPI Serial
Voltage - Supply 4.5V ~ 28V
Package / Case 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 32-HTSSOP
Mounting SMD (SMT)
Base Product Number UJA1076
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935306416118
Standard Package 2,000
Win Source Part Number 1003423-UJA1076ATW/3V3/1J
Ultra Librarian 3D Model Ultra Librarian UJA1076ATW/3V3/1J CAD Model

Description

NXP UJA1076ATW/3V3/1J System Basis Chip

The NXP UJA1076ATW/3V3/1J is a robust, high-performance system basis chip (SBC) designed to support the power supply and communication needs of microcontroller-based automotive and industrial applications. As a core component in electronic control units (ECUs), this SBC integrates a range of features to ensure reliable operation under harsh conditions.

One of the key features of the UJA1076ATW/3V3/1J is its integrated voltage regulator with a 3.3V output, tailored to power a microcontroller and other peripherals. This regulator is designed to withstand the transients and noise common in automotive environments, providing a stable and clean power supply.

In addition to power regulation, the UJA1076ATW/3V3/1J includes a high-speed CAN transceiver, which facilitates communication over the Controller Area Network (CAN). This allows the chip to handle the demanding data rates required for in-vehicle networking and diagnostics, while also providing advanced features such as failure management and partial networking that help reduce the overall system power consumption.

The device also boasts a watchdog timer to monitor the system for software and hardware malfunctions, initiating a reset when necessary to maintain system integrity. Moreover, the SBC provides various protective features, including over-temperature protection, under-voltage detection, and over-voltage protection, which safeguard the microcontroller and connected peripherals from potential damage.

For design flexibility, the UJA1076ATW/3V3/1J supports multiple wake-up sources, including CAN and LIN bus activity, which allow for easy integration into power management schemes. This feature enables the design of systems that can remain in a low-power sleep mode and wake up only when needed, thus conserving energy.

Overall, the NXP UJA1076ATW/3V3/1J system basis chip is a comprehensive solution that combines power supply, communication, and system monitoring into a single, efficient package. It is a vital component for automotive and industrial applications that require high reliability and advanced functionality.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess