EN
  • EN
  • DE

UAA3220TS

Part No UAA3220TS
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Frequency Shift Keying FSK/Amplitude Shift Keying ASK receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1275576-UAA3220TS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UAA3220TS CAD Model

Description

The NXP UAA3220TS is a highly integrated RF receiver designed for use in car keyless entry systems. This sophisticated device is engineered to offer exceptional performance in detecting and processing the modulated signals typically used in remote keyless entry (RKE) and tire pressure monitoring systems (TPMS).

At the heart of the UAA3220TS is a superheterodyne receiver block with a low-noise amplifier (LNA), making it capable of providing a high level of sensitivity while maintaining low power consumption. This ensures that the receiver can pick up weak signals even in environments with substantial electromagnetic interference, thereby providing reliable performance for critical vehicle entry applications.

The device supports a wide range of modulation schemes, including ASK and FSK, which makes it versatile for various communication protocols used in automotive RKE and TPMS. Its frequency range is also broad, covering the 300 MHz to 450 MHz band, which encompasses the common frequencies used for these applications.

One of the key features of the UAA3220TS is its integrated image rejection mixer, which greatly reduces the complexity of the external circuitry required. This not only simplifies the design of the overall system but also helps to reduce the bill of materials and the space needed on the circuit board.

The UAA3220TS also includes an on-chip voltage regulator, which allows it to operate over a wide range of supply voltages. This is particularly beneficial for automotive applications where the supply voltage can vary significantly. Additionally, the device features a low-voltage detector which ensures reliable operation even during voltage dips.

For ease of integration, the UAA3220TS comes in a small, surface-mount package, making it suitable for compact PCB layouts. With its robust design and advanced features, the NXP UAA3220TS RF Receiver is an excellent choice for automotive engineers looking to develop or upgrade their keyless entry and TPMS solutions.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Lowest to $7.8205
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2314 $67.2314
3+ $55.1651 $165.4953
4+ $53.4407 $213.7628
5+ $51.7174 $258.5870
6+ $49.9930 $299.9580
8+ $44.8209 $358.5672
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess