The TLPCF8574T is a robust I/O expander from NXP Semiconductors, designed to provide a seamless and efficient solution for extending the input/output capabilities of microcontroller systems. This device utilizes the two-wire I²C-bus (Inter-Integrated Circuit) and serial interface to enable control of up to eight additional I/Os, making it an ideal component for applications where additional pins are required but limited by the microcontroller unit (MCU) pin count.
The TLPCF8574T operates over a wide supply voltage range from 2.5 to 6 volts, ensuring compatibility with both 3.3V and 5V logic levels, which makes it suitable for interfacing with a variety of MCUs and supporting mixed-voltage systems. This flexibility is further enhanced by its low standby current consumption, making it a prime choice for power-sensitive applications.
Each I/O on the TLPCF8574T can be configured as either an input or output, without the need for additional hardware. Inputs can be used to read the state of switches or sensors, while outputs are capable of driving LEDs or other indicators. The device's quasi-bidirectional I/Os allow for automatic direction switching, simplifying the software development process.
The TLPCF8574T also features an interrupt output, which can be connected to the interrupt input of the host MCU. This feature is particularly useful for alerting the MCU when an input state has changed, allowing for more efficient use of processing resources as the MCU does not need to continuously poll the expander.
Address pins on the TLPCF8574T provide the ability to set up to eight unique addresses, enabling the connection of multiple devices on the same I²C-bus. This allows for the potential expansion of up to 64 additional I/Os, offering a significant increase in the scalability of the system.
Encased in a compact SO16 package, the TLPCF8574T is designed for space-constrained applications and is widely used in a variety of industries, including consumer electronics, automotive, and industrial automation. Its reliability and ease of use make it a go-to choice for engineers looking to enhance their system capabilities with minimal complexity.